RDP Electrosense Datasheets for Signal Amplifiers
Signal amplifiers accept signals from sensors and other devices and amplify them to levels suitable for further processing or digitization by computer elements.
Signal Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. | |
| The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental... | |
| The E746H amplifier is designed to factory fit in the cable of any RDP Industrial series LVDT. They convert the LVDT signal into a ±5V Many LVDT transducers from our... | |
| The E747V amplifier is designed to factory fit in the cable of any RDP Industrial series LVDT. They convert the LVDT signal into an isolated 0 to 10V output. Many... | |
| The E748C amplifier is designed to factory fit in the cable of any RDP Industrial series LVDT. They convert the LVDT signal into a 4 to 20mA output. Many LVDT... | |
| The E749L amplifier is designed to factory fit in the cable of any RDP Industrial series LVDT. They convert the LVDT signal into an isolated ±2.2V Many LVDT transducers from... |