The Model U3W amplifier supplies a highly regulated bridge excitation voltage for the transducer and converts the millivolt signal of the transducer to a 4 mA to 20 mA three-wire current output signal. The Universal In-line features two selectable excitation voltages, programmable gain settings, a wide adjustment range on the zero, and a buffered solid-state shunt cal relay for quick calibration.
Honeywell Test & Measurement | |
---|---|
Product Category | Signal Amplifiers |
Product Number | 060-6827-03 |
Product Name | Model U3W Universal Inline Amplifier with 4 mA to 20 mA Output and 18 Vdc to 32 Vdc Input |
Operating Temperature | 5 to 160 F (-15 to 71 C) |