These in-line amplifiers feature DIN-rail mount enclosures with front accessible electrical connections and adjustments. Amplifiers are available for ac-type displacement transducers with outputs in both Vdc or mA.
Honeywell Test & Measurement | |
---|---|
Product Category | Signal Amplifiers |
Product Number | 060-6879-01 |
Product Name | Model DLD-VH Din-Rail inline amplifier for ac powered displacement input and ±5 Vdc or ±10 Vdc output |
Operating Temperature | -20 to 140 F (-29 to 60 C) |