The 3TK28 56 and 3TK28 57 safety expansion modules are used to increase the number of enabling circuits of the SIRIUS 3TK28 Safety Relay/Contactor. The expansion module will retain the same safety integrity as the base unit. Available with spring-loaded or screw terminals.
IP20 protection of housing and terminal. Ambient temperature during operation -25 to +60°C
Range = SIRIUS
Series = 3TK28
Type = Output Module
For Use With = SIRIUS 3TK28
Supply Voltage = 24 V dc
Normal State Configuration = 3NO
Number of Inputs = 0
Number of Outputs = 4
Mounting Style = DIN Rail
Dimensions = 132 x 90 x 146 mm
RS Components, Ltd. | |
---|---|
Product Category | Data Acquisition |
Product Number | 7661952 |
Data Acquisition | Output Module; Input/Output Module |