The Modicon M258 PLC range is completed by an expansion module offer. All digital modules are programmed with the SoMachine software.
Modicon TM5 Digital Modules. Simplified wiring and maintenance of devices with removable spring terminals. Simple interlocking mechanical assembly. DIN rail mounting
Manufacturer Series = TM5
Number of Inputs = 4
Input Type = Digital
For Use With = Modicon LMC058, Modicon M258
Voltage Category = 24 V dc
Length = 99mm
Width = 12.5mm
Depth = 75mm
Dimensions = 99 x 12.5 x 75 mm
Maximum Operating Temperature = +60°C
RS Components, Ltd. | |
---|---|
Product Category | Data Acquisition |
Product Number | 7702523 |
Data Acquisition | Input/Output Module |