The 1769 Compact I/O modules can be used as local and distributed I/O for a CompactLogix or MicroLogix 1500 controller. Each I/O module includes a built-in removable terminal block with finger-safe cover for connections to I/O sensors and actuators. The terminal block is behind a door at the front of the module. I/O wiring can be routed from beneath the module to the I/O terminals.
Manufacturer Series = 1769 Series
Number of Inputs = 4 (Differential)
Number of Outputs = 2 (Single Ended)
Input Type = Analogue, Differential, Transistor
Output Type = Analogue
For Use With = 1769 Series CompactLogix
Number of I/O = 6
Voltage Category = 24 V dc
Output Current = 0 - 20 mA
Length = 118mm
RS Components, Ltd. | |
---|---|
Product Category | Data Acquisition |
Product Number | 6987691 |
Data Acquisition | Input/Output Module |