A basic MicroLogix 1500 system consists of a base unit that provides 24 or 28 built-in basic I/O, a built-in AC or DC power supply, and a processor module that slides into the base unit.You can supplement the I/O built into the base unit with up to sixteen digital and/or analog input and output 1769 Compact⢠I/O modules (depending on current draw and power dissipation). Add an optional memory and/or real-time clock module or an optional Data Access Tool to enhance system capability.
Manufacturer Series = 1764 Series
Number of Inputs = 28
Input Type = Digital
Output Type = Relay
For Use With = MicroLogix 1500 Series
Supply Voltage = 24 V dc, 120/240 V ac
Mounting Type = DIN Rail
Maximum Operating Temperature = +55°C
Minimum Operating Temperature = 0°C
RS Components, Ltd. | |
---|---|
Product Category | Data Acquisition |
Product Number | 6987524 |
Data Acquisition | Input/Output Module |