Digital 32 input 24VDC Sink
BMX discrete I/O modules are standard format (1 slot). They have a case, which ensures IP20 protection of the electronics, and are locked into postion by a captive screw.
Manufacturer Series = M340
Number of Inputs = 32
Input Type = Discrete
For Use With = M340 Series
Number of I/O = 32
Voltage Category = 24 V dc
Classic Automation LLC | RS Components, Ltd. | |
---|---|---|
Product Category | Data Acquisition | Data Acquisition |
Product Number | BMXDDI3202K | 148206 |
Product Name | Digital Input Module | |
Data Acquisition | Input/Output Module | Input/Output Module |