Detachable sensing probe. Data hold and relative function. Dual LCD display with bar graph indication. Dew point readings. Wet bulb reading. MAX/MIN with time stamp. USB interface (RS 712-6042). °C/°F selectable
Measurement Parameters = Humidity, Temperature
Sensor Type = Capacitive, Thermistor
Interface Type = RS232, USB
Maximum Temperature Measurement = +60 °C
Best Temperature Measurement Accuracy = ±0.5 °C
Temperature Measurement Resolution = 0.1 °C, 0.1 °F
Maximum Humidity Measurement = 99%RH
Power Source = Battery
Best Humidity Measurement Accuracy = ±3 %RH
Humidity Measurement Resolution = 0.1%RH
RS Components, Ltd. | |
---|---|
Product Category | Data Acquisition |
Product Number | 7126042 |
Data Acquisition | Datalogger |