The three models of the Omron G9SR safety relays cover virtually all common control system safety requirements in standalone applications. They feature front-panel DIP switches for fast, easy configuration and customization, together with LED indicators for quick status monitoring and fault diagnosis. The key characteristics of the G9SR include certification to category PLe in line with EN/ISO 13849-1, fast response time to ensure minimum stopping times, solid-state outputs for long-life wear-free operation, compact housings to save space in control panels and removable spring-type terminals to ensure rapid straightforward installation. All units are equipped with an additional monitoring output to provide diagnostic information for use by the standard control system.
Series = G9SR
Type = Output Module
For Use With = G9SA
Supply Voltage = 24 V dc
Normal State Configuration = 3PST-NO
Number of Inputs = 2
Number of Outputs = 2
Mounting Style = DIN Rail
Terminal Type = Screw
Dimensions = 114.5 x 99 x 22.5 mm
RS Components, Ltd. | |
---|---|
Product Category | Data Acquisition |
Product Number | 8603777 |
Data Acquisition | Output Module; Input/Output Module |