The OM-CP-PH101 is a low cost, high resolution, miniature battery powered, stand-alone data logger used for automatically recording pH between 0.00 and 14.00 pH.
The OM-CP-PH101 uses a 16-bit ADC to achieve a resolution of 0.01pH. In addition, the OM-CP-PH101 will directly connect to many off-the-shelf pH electrodes. The user can easily calibrate to a specific electrode through our software. This all-in-one compact, portable, easy to use device will measure and record up to 8,192 pH and 8,192 temperature measurements.
The OM-CP-PH101 is a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an available COM port and our easy to use software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | OM-CP-PH101 |
| Product Name | pH and Temperature Data Logger |
| Data Acquisition | Datalogger |
| Form Factor | Stand-alone |
| User Interface | Computer Programmable |
| Application | General Lab & Industrial |