Measurement Range: -40 to 80 °C (-40 to 176°F)
Water Resistance: IP67 (Immersion Proof)
Temperature Sensor: Thermistor
The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage, 4-20mA, and pulse count and their low energy consumption design means longer battery life.
Collecting data is made easy with an IR enabled handheld collector for on site use or a portable USB connectable port for use with a PC.
Piezo-Metrics | |
---|---|
Product Category | Data Acquisition |
Product Number | TR-51i |
Product Name | Internal Sensor Temperature Logger |
Data Acquisition | Datalogger |