Analog isolation module, true RMS input, 0 to 100 mV input, 0 to 5 V output.
Measurement Computing | |
---|---|
Product Category | Data Acquisition |
Product Number | ISO-5B33-01 |
Product Name | Analog Isolation Module |
Form Factor | Modular Bay or Slot System |
Outputs | Analog Voltage Output |
User Interface | None |
Application | General Lab & Industrial |