16 single-ended or 8 differential analog inputs, additional gain setting
ACCES I/O Products, Inc. | |
---|---|
Product Category | Data Acquisition |
Product Number | 104-DIO-48S |
Product Name | Change-Of-State Detecting Digital I/O Card |
Data Acquisition | Data Acquisition Card; Input/Output Module |
Form Factor | PC Board |
Outputs | Frequency or Pulse Output; Timer / Counter Output |
User Interface | Computer Programmable |
Host Connection | Direct Backplane Interface |