H2scan, Corp. Datasheets for Gas Instruments
Gas instruments detect, monitor or analyze gases present in an environment.
Gas Instruments: Learn more
| Product Name | Notes |
|---|---|
| H2scan recognizes the importance of detecting and locating hydrogen leaks as quickly as possible. H2scan's HY-ALERTA™ 500 Handheld Hydrogen Leak Detector is the industry's most versatile, portable hydrogen leak detector... | |
| H2scan's 2620 Explosion Proof Area Hydrogen Monitor provides hydrogen-specific leak detection and measurement for hydrogen concentrations as low as 4000 ppm and can be scaled to any concentration up to... | |
| H2scan's HY-ALERTA™ 1600 Intrinsically Safe Area Hydrogen Monitor provides hydrogen-specific leak detection and measurement for hydrogen concentrations as low as 4000 ppm and can be scaled to any concentration up... | |
| H2scan's HY-ALERTA™ 600B/610B Fixed Area Hydrogen Monitors will provide hydrogen-specific leak detection and measurement for hydrogen concentrations as low as 4000 ppm and can be scaled to any concentration up... | |
| H2scan's HY-OPTIMA™ 1700 series in-line, real time hydrogen-specific process analyzers are designed for ease of use, interface flexibility and true process control. The HY-OPTIMA™ 1700 series is an ATEX certified... | |
| H2scan's HY-OPTIMA™ 700B series in-line, real time hydrogen-specific process analyzers are designed for ease of use, interface flexibility and true process control. The HY-OPTIMA™ 700B series is a solid-state sensor... |