The V Series dust collector eliminates dust, smoke and powders from a variety of manufacturing operations. Available in three configurations, these cartridge collectors serve as a portable source capture system (VP), a downdraft bench (VB) or fixed unit ducted directly to a machine (VF).
The V Series ensures quiet operation with its unique acoustic sound attenuation. Quieter than other dust collectors, this versatile cartridge dust collector keeps sound levels below 82 dBA, under the industry standard.
V Series air cleaners are available as 750 CFM or 1,500 CFM systems, depending on your requirements.
United Air Specialists, Inc. | |
---|---|
Product Category | Fume and Smoke Collectors |
Product Number | Model VF |
Product Name | V Series In-Place Dust Collector |
Applications | Abrasives; FinePowders; Welding Fumes |
Features | HEPA/ULPA (optional feature) |
Collector Type | Source Collector / Portable; Stationary Unit |
Process | Dry Type |