Wire diameter ends up to 0.8mm are squared and unground. Wire diameter ends 1.00mm and over are squared and ground. Manufactured with a right hand helix
Outside Diameter = 5.63mm
Wire Diameter = 0.63mm
Free Length = 38.5mm
Minimum Working Length = 16.2mm
Load at Minimum Working Length = 15.49N
Material = Steel Alloy
Spring Rate = 0.7N/mm
Ends = Closed (Square)/Unground
RS Components, Ltd. | |
---|---|
Product Category | Compression Springs |
Product Number | 751499 |
Material | Alloy Steel (Music Wire) |
End Configuration | Closed (squared) ends |
Outer Diameter | 0.2217 inch (5.63 mm) |
Wire diameter | 0.0248 inch (0.6300 mm) |