Precision Metric Compression Springs fit over standard metric sized rods and into standard metric sized holes. These parts are manufactured to strict DIN 2095, Grade 2 specifications. Music Wire is DIN 17223, Class 3 (C) per 1.1200. Stainless Steel is DIN 17224 per 1.4310. Ends are closed and ground on wire sizes 1.0 mm and above.
Gardner Spring, Inc. | |
---|---|
Product Category | Compression Springs |
Product Number | MC060-0230 |
Product Name | Metric Compression Springs |
Material | Alloy Steel (Music Wire) |
End Configuration | Ground ends; Closed (squared) ends |
Coil Shape | Straight |
Base Unit System | English Design; Metric Design |