Helical compression springs are designed and used to resist applied compressive forces or to store energy in the push mode. Compression springs are the most common spring configuration and are found in many applications such as automotive, aerospace and consumer goods.
Diamond Wire Spring Company | |
---|---|
Product Category | Compression Springs |
Product Number | DWC-022D-8 |
Product Name | Stock Compression Spring |
Material | Stainless Steel; Alloy Steel (Music Wire) |
End Configuration | Ground ends; Closed (squared) ends |
Coil Shape | Straight |
Spring Pitch | Constant Pitch |
Base Unit System | English Design |