A full line of chrome alloy, rectangular wire die springs made in our Tyler, Texas, facility is available from stock in four load specifications.
Diamond Wire Spring Company | |
---|---|
Product Category | Compression Springs |
Product Number | EH125-400 |
Product Name | Stock Die Spring |
Material | Alloy Steel (Music Wire) |
Coil Shape | Straight; (Die Spring) |
Spring Pitch | Constant Pitch |
Base Unit System | English Design |
Outer Diameter | 1.25 inch (31.75 mm) |