Integrated Biometrics Datasheets for Biometric Identification Systems
Biometric devices are used for security and authentication purposes. They are used to authenticate and recognize fingerprints, the retina/iris, faces, hand geometries, and others.
Biometric Identification Systems: Learn more
| Product Name | Notes |
|---|---|
| Dirty or dry, no need to clean The Watson Mini is a small, light, and fast FBI Appendix F certified multi-fingerprint scanner that is ergonomic and easy to use. Watson... | |
| More surface contact, less ridge distortion The Curve and eCurve (embedded version) were developed to succeed in the demanding real world conditions common in commercial applications. Deployed globally in applications... | |
| Smartphones or tablets, mobile excellence abounds Lightweight (just 60 grams), Sherlock enables fingerprint capture in embedded mobile applications and in combination with commercial smartphones and tablets. It features dual flat... | |
| Ten prints in ten seconds or less Incredibly small and incredibly accurate, our Kojak 10-print roll scanner features an intuitive ergonomic design, weighs less than 725 grams (1.6 pounds), and... | |
| The First FBI Certified FAP 50 Fingerprint Scanner FIVE-0 is only 4.48” x 3.27” x .75” in size (113.8mm x 83mm x 19mm). It weighs only 6.76 oz. (191.64 gm). | |
| The ridiculously accurate solution for unattended verification The Columbo and Columbo Desktop are the world’s smallest, lightest, and fastest FBI PIV FAP 30 certified single-fingerprint scanners, producing the highest quality... |