Cross Match Technologies, Inc. Datasheets for Biometric Identification Systems
Biometric devices are used for security and authentication purposes. They are used to authenticate and recognize fingerprints, the retina/iris, faces, hand geometries, and others.
Biometric Identification Systems: Learn more
| Product Name | Notes |
|---|---|
| All-In-One, Multimodal Identity Management The only fully certified multi-biometric enrollment and credential reading solution purpose-built to perform in harsh and challenging environments. Fully Appendix F, FAP45 Mobile ID compliant. | |
| Biometric Hardware Versatile and rugged livescan enrollment and booking stations for criminal identification, forensic analysis and enrollment applications. Criminal booking and enrollment station cabinets Criminal booking environments demand solutions that... | |
| Mobile FAP 60 Enrollment The only fully certified multi-biometric enrollment and credential reading solution purpose-built to perform in harsh and challenging environments. Fully Appendix F, FAP60 Mobile ID compliant. | |
| Mobile Rapid ID The Verifier Mw single finger handheld device is designed for Rapid ID in-field verification and identification. Fully FAP 30 Mobile ID compliant. | |
| Touchscreen Mobile Rapid ID A ruggedized handheld device designed for in-field authentication using a secure credential and/or single finger biometric. Supports a wide range of credentials. Fully FAP 30 Mobile... | |
| Rapid tenprint livescan optical capture with unparalleled image quality Trusted performance where it matters most Guardian is the industry leader in tenprint livescan capture—providing performance, reliability and flexibility through innovative... | |
| A selection of optical and silicon single finger readers to meet a broad range of applications and use cases A fingerprint reader for your use case As a leader in... | |
| Compact, high-resolution, tenprint and palm print livescan for criminal identification, forensic analysis and enrollment applications The benchmark for palm print livescan For years Crossmatch L Scan® livescan devices have been... | |
| Easy to use optical reader well suited for dry, moist or rough fingerprints. | |
| Fast, accurate and reliable two fingerprint capture for identification, verification and enrollment applications Reliable two fingerprint and rolled fingerprint capture Whether you’re meeting local banking regulations for customer transaction verification,... | |
| FBI PIV certified single finger reader. Ideal for multi-user applications. | |
| Optical reader that meets both FBI PIV and Mobile ID FAP 30 standards. | |
| Rapid, high-quality optical tenprint livescan at an economical price point Trusted performance where it matters most Patrol ID is an economical approach to certified tenprint acquisition without sacrificing image quality. | |
| Silicon reader with durable SteelCoat protective coating for enhanced performance in harsh environments. |