CABLE GLAND, NYLON 6.6, 10MM-14MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Sealing Glands |
Product Number | 70Y5813 |
Product Name | Cable Gland, Nylon 6.6, 10Mm-14Mm, Blk; Thread Size Imperial Hellermanntyton |
Application | Cable & Wire |