CORD GRIP, STR, COLOR-CODED, STEEL, 1", PURPLE; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:19.05mm; Cable Diameter Max:21.59mm; Cable Gland Material:Steel; Gland Colour:Purple; IP / NEMA Rating:NEMA 4 RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Sealing Glands |
Product Number | 38X4948 |
Product Name | Cord Grip, Str, Color-Coded, Steel, 1, Purple; Thread Size Imperial Crouse-Hinds |
Material | Steel; Steel |