LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, STEEL; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:7.87mm; Cable Diameter Max:14.2mm; Cable Gland Material:Steel; Gland Colour:-; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.
Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|
Product Category | Sealing Glands | Sealing Glands |
Product Number | 01H7051 | 70093053 |
Product Name | Liquidtight Strain Relief Cord Connector, Steel; Thread Size Imperial Abb Thomas & Betts | Connector, Strain Relief; 0.310 in. to 0.560 in.; Straight; Nylon; Black |
Material | Steel; Steel | Steel |