High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.
Fields of application:
Cable Gland 0.20" ~ 0.47" (5.0mm ~ 12.0mm) Polyamide 1/2" NPT Gray
Lapp cable gland S1112 - SLN 1/2" SKINTOP GY is a durable, liquid-tight, easy to assemble strain relief cable gland with 1/2" NPT back thread. It is universally suited for all types of machinery & equipment, including automation, motion control, process, control, and robotics. Suitable for cables with OD 5-12mm.
CABLE GLAND, 1/2" NPT, PA, 5-12MM, GREY; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68 RoHS Compliant: Yes
SKINTOP SLN/ SLRN is a durable, liquid tight, easy to assemble strain relief cable gland with NPT threads that is universally suited for all types of machinery & equipment, including automation, motion control, process control and robotics. Locknuts, not included, may be ordered separately, see 650-5060 for details.
LAPP | DigiKey | Automation24, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Sealing Glands | Sealing Glands | Sealing Glands | Sealing Glands | Sealing Glands |
Product Number | S1112 | 2181-S1112-ND | 61AC2164 | 70123699 | |
Product Name | SKINTOP® SLN: Non-Metallic Strain Relief - NPT | Cable and Cord Grips | Cable gland Lapp SKINTOP SLN 1/2" GY - S1112 | Cable Gland, 1/2 Npt, Pa, 5-12Mm, Grey; Thread Size Imperial Lapp Usa | Connector, Strain Relief, Liquid Tight,Non Metallic, NPT-1/2" Threads |
Application | Cable & Wire | Cable & Wire | Cable & Wire | Cable & Wire | Cable & Wire |
Material | Polyamide / Nylon | Polyamide / Nylon | Polyamide / Nylon; PA | Polyamide / Nylon; Nylon (Polyamide) | Polyamide |
Mounting Size | 0.8390 inch (21.31 mm) | 0.5000 inch (12.7 mm) | 0.5000 inch (12.7 mm) |