Greenshine New Energy Co., Ltd. Datasheets for Solar Lighting
Solar lighting converts solar energy into electrical energy to produce light for off-grid fixtures.
Solar Lighting: Learn more
| Product Name | Notes |
|---|---|
| "Battery-at-the-foot solar light (S-SL15H), with two lamps and two solar panels, is ideal for larger area illumination, such as street lighting, roadway lighting, jogging and bike path lighting, farm &... | |
| "Battery-on-the-top solar light (S-SL11) , with battery on the top of the pole, specially features corrosion proof, tamper proof as well as theft prevention. It is ideal for street lighting,... | |
| "Battery-on-the-top solar light (S-SL43), with panels and batteries on the top, is designed to support a stronger light power. But the pole can not be too high considering the bearing... | |
| "Brighta30 has various options on light power and pole height. Therefore, it is available for a wide variety of applications, such as narrow pathways, wide vehicle lanes, and so on."... | |
| "Dual60 features two light fixtures mounted on one pole. It can illuminate a wide area and is perfect for roadways with a median, large parking lots, and streets with wide... | |
| "Lita15 has a light adjustable panel bracket which can be fixed at various positions. Its bugle light fixture can light up a large round area. So it is ideal for... | |
| "Signa is small but available for various applications. Its flood light fixture can cover a large area with even light. It is ideal for sign lighting, billboard lighting, security lighting,... | |
| "Solar Garden Light (S-GL29), with a classical design, is ideal for pathway lighting, sidewalk lighting, private road lighting, jogging and bike path lighting, perimeter security lighting, farm & ranch lighting,... | |
| "Solar Garden Light (S-GL30Y), with single solar panel, is ideal for pathway lighting, sidewalk lighting, private road lighting, jogging and bike path lighting, perimeter security lighting, farm & ranch lighting,... | |
| "Solar Garden Light (S-GL31), with single solar panel, is ideal for pathway lighting, sidewalk lighting, private road lighting, jogging and bike path lighting, perimeter security lighting, farm & ranch lighting,... | |
| "Solar Garden Light (S-GL32Y), with single solar panel, is ideal for pathway lighting, sidewalk lighting, private road lighting, jogging and bike path lighting, perimeter security lighting, farm & ranch lighting,... | |
| "Solar Garden Light (S-GL33K), with single solar panel, is ideal for pathway lighting, sidewalk lighting, private road lighting, jogging and bike path lighting, perimeter security lighting, farm & ranch lighting,... | |
| "Solar Garden Light (S-GL34), with single solar panel, is ideal for pathway lighting, sidewalk lighting, private road lighting, jogging and bike path lighting, perimeter security lighting, farm & ranch lighting,... | |
| "Solar Lawn Light (S-LL40) is ideal for pathway lighting, sidewalk lighting, private road lighting, jogging and bike path lighting, perimeter security lighting, farm & ranch lighting, park lighting, gate lighting,... | |
| "Solar parking lot light (S-SL25), with two solar panels and stronger light power, is a good solution for illumination of large areas. Thus it is ideal for parking lot lighting,... | |
| "Solar Parking Lot Light (S-SL26), with a dual pole, is ideal for parking lot lighting, roadway lighting, street lighting, sidewalk lighting, jogging and bike path lighting, farm & ranch lighting,... | |
| "Solar Parking Lot Light (S-SL27), with three solar panels and stronger light power, is a good solution for illumination of large areas. Thus it is ideal for parking lot lighting,... | |
| "Solar Parking Lot Light (S-SL28K), with two panels, will support a stronger light power to illuminate larger areas. Thus it is ideal for street lighting, sidewalk lighting, jogging and bike... | |
| "Solar Parking Lot Light (S-SL48Z), with two panels, will support a stronger light power to illuminate larger areas. Thus it is ideal for street lighting, sidewalk lighting, jogging and bike... | |
| "Solar Parking Lot Light (S-SL50), with two panels, will support a stronger light power to illuminate larger areas. Thus it is ideal for street lighting, sidewalk lighting, jogging and bike... | |
| "Solar Pathway Light (S-SL21J), with a simple look, is ideal for pathway lighting, sidewalk lighting, private road lighting, jogging and bike path lighting, perimeter security lighting, farm & ranch lighting,... | |
| "Solar Pathway Light (S-SL23K), with a simple look, is ideal for pathway lighting, sidewalk lighting, private road lighting, jogging and bike path lighting, perimeter security lighting, farm & ranch lighting,... | |
| "Solar Pathway Lights (S-GL24Y), with one solar panel, is ideal for small areas like streets, private roads, jogging and bike paths, parks, campuses..." | |
| "Solar Pathway Lights (S-SL51), with one solar panel, is ideal for small areas like streets, private roads, jogging and bike paths, parks, campuses..." | |
| "Solar Roadway Light (S-SL17Z), with two panels, will support a stronger light power to illuminate larger areas. Thus it is ideal for street lighting, sidewalk lighting, jogging and bike path... | |
| "Solar Roadway Light (S-SL18) with two panels can support a stronger light power to illuminate larger area. Thus it is ideal for roadway lighting, street lighting, campus lighting, farm &... | |
| "Solar Roadway Light (S-SL19), with two panels and two lamps, is good for illuminating larger areas. Thus it is ideal for roadway lighting, street lighting, sidewalk lighting, jogging and bike... | |
| "Solar street light (S-SL10), with one solar panel, is ideal for small areas like streets, private roads, jogging and bike paths, parks, campuses..." | |
| "Solar Street Light (S-SL11S), with two panels, will support a stronger light power to illuminate larger areas. Thus it is ideal for street lighting, sidewalk lighting, campus lighting, farm &... | |
| "Solar street light (S-SL12), with one panel, is suitable for small areas, such as pathways, sidewalks, private roads, jogging and bike paths, farms & ranches, wild areas, campuses, boat docks,... | |
| "Solar Street Light (S-SL13B), with two panels, will support a stronger light power to illuminate larger areas. Thus it is ideal for street lighting, sidewalk lighting, park lighting, campus lighting,... | |
| "Solar Street Light (S-SL14), with two lamps, is ideal for street lighting, driveway lighting, pathway lighting, sidewalk lighting, jogging and bike path lighting, park lighting, parking lot lighting, campus lighting..."... | |
| "Solar street light (S-SL15H), with two lamps and two solar panels, is ideal for larger area illumination, such as street lighting, roadway lighting, jogging and bike path lighting, farm &... | |
| "Super powerful solar light (S-SL41), with three panels, is ideal for driveway lighting, street lighting, sidewalk lighting, jogging and bike path lighting, farm & ranch lighting, park lighting, campus lighting,... | |
| "Super powerful solar light (S-SL42), with four panels, is ideal for driveway lighting, street lighting, sidewalk lighting, jogging and bike path lighting, farm & ranch lighting, park lighting, campus lighting,... | |
| "Super strong solar light (S-SL40K), with a super high pole, is ideal for driveway lighting, street lighting, sidewalk lighting, jogging and bike path lighting, farm & ranch lighting, park lighting,... | |
| "Super Strong Solar Light (S-SL50-120), with two panels, is ideal for driveway lighting, street lighting, sidewalk lighting, jogging and bike path lighting, farm & ranch lighting, park lighting, campus lighting,... | |
| "Supera42-RC is a solar street light with a remote switch which enables you to turn ON/OFF the light(s) in a certain area as per your wish during night. It is... | |
| "Wind & Solar Hybrid Light (SW-SL113K) are able to generate power from solar in the day time and power from wind 24/7. They are very cost effective and simple to... | |
| "With battery on the top of the pole, battery-on-the-top solar light (S-GL44J) specially features corrosion proof, tamper proof as well as theft prevention. It is ideal for street lighting, private... | |
| Battery-at-the-foot solar light (S-SL20) is designed with battery near the ground for easy maintenance. It is also ideal for locations with large rainfall where underground battery storage may become flooded. | |
| Solar Pathway Light (S-SL20) is designed with the battery near the ground for easy maintenance. It is also ideal for locations with large rainfall where underground battery storage may become... |