Cincinnati Test Systems, Inc. Datasheets for Pressure Test Connectors
Pressure test connectors are mechanical assemblies for leak testing and filling fluids. They comprise a fitting connected to a fluid source, a flow control valve, and a quick connecting fitting to make the connection with the destination assembly.
Pressure Test Connectors: Learn more
| Product Name | Notes |
|---|---|
| The CI34-SAE-1437 spare seal is a 2-piece seal design, paired with SEAL-052415, that offers an inside diameter seal for a 1-7/16" SAE threaded fitting. This spare seal can be used... | |
| The CI34-SAE-1437 spare seal is a 2-piece seal design, paired with SEAL-052416, that offers an inside diameter seal for a 1-7/16" SAE threaded fitting. This spare seal can be used... | |
| The CI35-SAE-1750 spare seal offers an outside diameter seal for a 1-3/4" SAE threaded fitting. This spare seal can be used for CTSC-002661, CTSC-002662, CTSC-002663, CTSC-002664, CTSC-002665, CTSC-003914, CTSC-003915, and... | |
| The CI36-SAE-2000 spare seal is a 3-piece seal design, paired with SEAL-047820 and SEAL-053983, that offers an inside diameter seal for a 2" SAE threaded fitting. This spare seal can... | |
| The CI36-SAE-2000 spare seal is a 3-piece seal design, paired with SEAL-047820 and SEAL-053988, that offers an inside diameter seal for a 2" SAE threaded fitting. This spare seal can... | |
| The CI36-SAE-2000 spare seal is a 3-piece seal design, paired with SEAL-053983 and SEAL-053988, that offers an inside diameter seal for a 2" SAE threaded fitting. This spare seal can... | |
| The CI40-AC spare seal offers an inside diameter (ID) sealing range from 3.845" to 3.985" (97.7 mm to 101.2 mm). This spare seal can be used in CTSC-002087, CTSC-002088, CTSC-002089,... | |
| The CO31-SAE-0375 spare seal offers an outside diameter seal for a 3/8" SAE threaded fitting. This spare seal can be used for CTSC-003119 and CTSC-003983, and its related main seal... | |
| The CO31-SAE-0437 spare seal offers an outside diameter seal for a 7/16" SAE threaded fitting. This spare seal can be used for CTSC-003206 and CTSC-003986, and its related main seal... | |
| The CO32-M14 spare seal offers an outside diameter seal for an M14 threaded fitting. This spare seal can be used for CTSC-003101 and CTSC-004018, and its related main seal kits... | |
| The CO32-M16 spare seal offers an outside diameter seal for an M16 threaded fitting. This spare seal can be used for CTSC-003108 and CTSC-004022, and its related main seal kits... | |
| The CO32-M18 spare seal offers an outside diameter seal for an M18 threaded fitting. This spare seal can be used for CTSC-003115 and CTSC-004026, and its related main seal kits... | |
| The CO32-SAE-0562 spare seal offers an outside diameter seal for a 9/16" SAE threaded fitting. This spare seal can be used for CTSC-003220 and CTSC-004038, and its related main seal... | |
| The CO32-SAE-0625 spare seal offers an outside diameter seal for a 5/8" SAE threaded fitting. This spare seal can be used for CTSC-003227 and CTSC-004042, and its related main seal... | |
| The CO32-SAE-0687 spare seal offers an outside diameter seal for an 11/16" SAE threaded fitting. This spare seal can be used for CTSC-003234 and CTSC-004046, and its related main seal... | |
| The CO33-AL spare seal offers an outside diameter (OD) sealing range from 1.417" to 1.510" (36 mm to 38.4 mm). This spare seal can be used in CTSC-002952 and CTSC-004092,... | |
| The CO33-AL-M spare seal offers an outside diameter (OD) sealing range from 1.417" to 1.510" (36 mm to 38.4 mm) for medical applications. This spare seal can be used in... | |
| The CO33-SAE-1187 spare seal offers an outside diameter seal for a 1-3/16" SAE threaded fitting. This spare seal can be used for CTSC-003290 and CTSC-004156, and its related main seal... | |
| The CO34-AA spare seal offers an outside diameter (OD) sealing range from 1.496" to 1.614" (38 mm to 41 mm). This spare seal can be used in CTSC-002960, and its... | |
| The CO34-AA-M spare seal offers an outside diameter (OD) sealing range from 1.496" to 1.614" (38 mm to 41 mm) for medical applications. This spare seal can be used in... | |
| The CO34-AB spare seal offers an outside diameter seal for a 1-1/4" NPT threaded fitting. This spare seal can be used for CTSC-002967, and its related main seal kit is... | |
| The CO34-AC spare seal offers an outside diameter (OD) sealing range from 1.614" to 1.732" (41 mm to 44 mm). This spare seal can be used in CTSC-002974, and its... | |
| The CO34-AC-M spare seal offers an outside diameter (OD) sealing range from 1.614" to 1.732" (41 mm to 44 mm) for medical applications. This spare seal can be used in... | |
| The CO34-AD spare seal offers an outside diameter (OD) sealing range from 1.732" to 1.850" (44 mm to 47 mm). This spare seal can be used in CTSC-002981, and its... | |
| The CO34-AD-M spare seal offers an outside diameter (OD) sealing range from 1.732" to 1.850" (44 mm to 47 mm) for medical applications. This spare seal can be used in... | |
| The CO34-AE spare seal offers an outside diameter seal for a 1-1/2" NPT threaded fitting. This spare seal can be used for CTSC-002988, and its related main seal kit is... | |
| The CO34-AF spare seal offers an outside diameter (OD) sealing range from 1.850" to 1.969" (47 mm to 50 mm). This spare seal can be used in CTSC-002995, and its... | |
| The CO34-AF-M spare seal offers an outside diameter (OD) sealing range from 1.850" to 1.969" (47 mm to 50 mm) for medical applications. This spare seal can be used in... | |
| The CO35-AA spare seal offers an outside diameter (OD) sealing range from 1.969" to 2.087" (50 mm to 53 mm). This spare seal can be used in CTSC-003003, and its... | |
| The CO35-AA-M spare seal offers an outside diameter (OD) sealing range from 1.969" to 2.087" (50 mm to 53 mm) for medical applications. This spare seal can be used in... | |
| The CO35-AB spare seal offers an outside diameter (OD) sealing range from 2.087" to 2.205" (53 mm to 56 mm). This spare seal can be used in CTSC-003010, and its... | |
| The CO35-AB-M spare seal offers an outside diameter (OD) sealing range from 2.087" to 2.205" (53 mm to 56 mm) for medical applications. This spare seal can be used in... | |
| The CO35-AC spare seal offers an outside diameter (OD) sealing range from 2.205" to 2.323" (56 mm to 59 mm). This spare seal can be used in CTSC-003017, and its... | |
| The CO35-AC-M spare seal offers an outside diameter (OD) sealing range from 2.205" to 2.323" (56 mm to 59 mm) for medical applications. This spare seal can be used in... | |
| The CO35-AD spare seal offers an outside diameter seal for a 2" NPT threaded fitting. This spare seal can be used for CTSC-003024, and its related main seal kit is... | |
| The CO35-AE spare seal offers an outside diameter (OD) sealing range from 2.323" to 2.441" (59 mm to 62 mm). This spare seal can be used in CTSC-003031, and its... | |
| The CO35-AE-M spare seal offers an outside diameter (OD) sealing range from 2.323" to 2.441" (59 mm to 62 mm) for medical applications. This spare seal can be used in... | |
| The CO35-AF spare seal offers an outside diameter (OD) sealing range from 2.441" to 2.559" (62 mm to 65 mm). This spare seal can be used in CTSC-003038, and its... | |
| The CO35-AF-M spare seal offers an outside diameter (OD) sealing range from 2.441" to 2.559" (62 mm to 65 mm) for medical applications. This spare seal can be used in... | |
| The CO35-AG spare seal offers an outside diameter (OD) sealing range from 2.559" to 2.677" (65 mm to 68 mm). This spare seal can be used in CTSC-003045, and its... | |
| The CO35-AH spare seal offers an outside diameter (OD) sealing range from 2.677" to 2.795" (68 mm to 71 mm). This spare seal can be used in CTSC-003052, and its... | |
| The CO35-AH-M spare seal offers an outside diameter (OD) sealing range from 2.677" to 2.795" (68 mm to 71 mm) for medical applications. This spare seal can be used in... | |
| The CO35-AI spare seal offers an outside diameter (OD) sealing range from 2.795" to 2.913" (71 mm to 74 mm). This spare seal can be used in CTSC-003059, and its... | |
| The CO35-AI-M spare seal offers an outside diameter (OD) sealing range from 2.795" to 2.913" (71 mm to 74 mm) for medical applications. This spare seal can be used in... | |
| The CO35-AJ spare seal offers an outside diameter (OD) sealing range from 2.913" to 3.032" (74 mm to 77 mm). This spare seal can be used in CTSC-003066, and its... | |
| The CO35-AJ-M spare seal offers an outside diameter (OD) sealing range from 2.913" to 3.032" (74 mm to 77 mm) for medical applications. This spare seal can be used in... | |
| The CO35-AK spare seal offers an outside diameter seal for a 2-1/2" NPT threaded fitting. This spare seal can be used for CTSC-003073, and its related main seal kit is... | |
| The HI30-A spare seal offers an inside diameter (ID) sealing range from 0.290" to 0.310" (7.4 mm to 7.9 mm). This spare seal can be used in CTSC-003411, CTSC-003413, and... | |
| The HI30-AA spare seal offers an inside diameter (ID) sealing range from 0.310" to 0.330" (7.9 mm to 8.4 mm). This spare seal can be used in CTSC-003419, CTSC-003420, and... | |
| The HI30-AB spare seal offers an inside diameter (ID) sealing range from 0.330" to 0.360" (8.4 mm to 9.1 mm). This spare seal can be used in CTSC-003424, CTSC-003425, and... | |
| The HI30-AB1 spare seal offers an inside diameter (ID) sealing range from 0.360" to 0.394" (9.1 mm to 10 mm). This spare seal can be used in CTSC-003429, CTSC-003430, and... | |
| The HI31-AA spare seal offers an inside diameter (ID) sealing range from 0.394" to 0.433" (10 mm to 11 mm). This spare seal can be used in CTSC-003434, CTSC-003436, and... | |
| The HI31-AA1 spare seal offers an inside diameter (ID) sealing range from 0.433" to 0.472" (11 mm to 12 mm). This spare seal can be used in CTSC-003442, CTSC-003443, and... | |
| The HI31-AC spare seal offers an inside diameter (ID) sealing range from 0.472" to 0.511" (12 mm to 13 mm). This spare seal can be used in CTSC-003447, CTSC-003448, and... | |
| The HI31-AC1 spare seal offers an inside diameter (ID) sealing range from 0.511" to 0.551" (13 mm to 14 mm). This spare seal can be used in CTSC-003452, CTSC-003453, and... | |
| The HI31-AD spare seal offers an inside diameter (ID) sealing range from 0.551" to 0.590" (14 mm to 15 mm). This spare seal can be used in CTSC-003457, CTSC-003458, and... | |
| The HI31-AD1 spare seal offers an inside diameter (ID) sealing range from 0.590" to 0.630" (15 mm to 16 mm). This spare seal can be used in CTSC-003462, CTSC-003463, and... | |
| The HI32-AB spare seal offers an inside diameter (ID) sealing range from 0.630" to 0.669" (16 mm to 17 mm). This spare seal can be used in CTSC-003467, CTSC-003469, and... | |
| The HI32-AB1 spare seal offers an inside diameter (ID) sealing range from 0.669" to 0.709" (17 mm to 18 mm). This spare seal can be used in CTSC-003475, CTSC-003476, and... | |
| The HI32-AD spare seal offers an inside diameter (ID) sealing range from 0.709" to 0.748" (18 mm to 19 mm). This spare seal can be used in CTSC-003480, CTSC-003481, and... | |
| The HI32-AD1 spare seal offers an inside diameter (ID) sealing range from 0.748" to 0.787" (19 mm to 20 mm). This spare seal can be used in CTSC-003485, CTSC-003486, and... | |
| The HI32-AE spare seal offers an inside diameter (ID) sealing range from 0.787" to 0.826" (20 mm to 21 mm). This spare seal can be used in CTSC-003490, CTSC-003491, and... | |
| The HI32-AE1 spare seal offers an inside diameter (ID) sealing range from 0.826" to 0.866" (21 mm to 22 mm). This spare seal can be used in CTSC-003495, CTSC-003496, and... | |
| The HI33-AA spare seal offers an inside diameter (ID) sealing range from 0.866" to 0.905" (22 mm to 23 mm). This spare seal can be used in CTSC-003500, CTSC-003502, and... | |
| The HI33-AA1 spare seal offers an inside diameter (ID) sealing range from 0.905" to 0.945" (23 mm to 24 mm). This spare seal can be used in CTSC-003508, CTSC-003509, and... | |
| The HI33-AC spare seal offers an inside diameter (ID) sealing range from 0.945" to 0.984" (24 mm to 25 mm). This spare seal can be used in CTSC-003513, CTSC-003514, and... | |
| The HI33-AC1 spare seal offers an inside diameter (ID) sealing range from 0.984" to 1.024" (25 mm to 26 mm). This spare seal can be used in CTSC-003518, CTSC-003519, and... | |
| The HI33-AD spare seal offers an inside diameter (ID) sealing range from 1.024" to 1.063" (26 mm to 27 mm). This spare seal can be used in CTSC-003523, CTSC-003524, and... | |
| The HI33-AD1 spare seal offers an inside diameter (ID) sealing range from 1.063" to 1.102" (27 mm to 28 mm). This spare seal can be used in CTSC-003528, CTSC-003529, and... | |
| The HI34-AA spare seal offers an inside diameter (ID) sealing range from 1.102" to 1.141" (28 mm to 29 mm). This spare seal can be used in CTSC-003533, CTSC-003535, and... | |
| The HI34-AA1 spare seal offers an inside diameter (ID) sealing range from 1.141" to 1.181" (29 mm to 30 mm). This spare seal can be used in CTSC-003541, CTSC-003542, and... | |
| The HI34-AC spare seal offers an inside diameter (ID) sealing range from 1.181" to 1.220" (30 mm to 31 mm). This spare seal can be used in CTSC-003546, CTSC-003547, and... | |
| The HI34-AC1 spare seal offers an inside diameter (ID) sealing range from 1.220" to 1.260" (31 mm to 32 mm). This spare seal can be used in CTSC-003551, CTSC-003552, and... | |
| The HI34-AD spare seal offers an inside diameter (ID) sealing range from 1.260" to 1.299" (32 mm to 33 mm). This spare seal can be used in CTSC-003556, CTSC-003557, and... | |
| The HI34-AD1 spare seal offers an inside diameter (ID) sealing range from 1.299" to 1.339" (33 mm to 34 mm). This spare seal can be used in CTSC-003561, CTSC-003562, and... | |
| The HI35-AA spare seal offers an inside diameter (ID) sealing range from 1.339" to 1.398" (34 mm to 35.5 mm). This spare seal can be used in CTSC-003566, CTSC-003568, and... | |
| The HI35-AA1 spare seal offers an inside diameter (ID) sealing range from 1.398" to 1.457" (35.5 mm to 37 mm). This spare seal can be used in CTSC-003574, CTSC-003575, and... | |
| The HI35-AB spare seal offers an inside diameter (ID) sealing range from 1.457" to 1.516" (37 mm to 38.5 mm). This spare seal can be used in CTSC-003579, CTSC-003580, and... | |
| The HI35-AB1 spare seal offers an inside diameter (ID) sealing range from 1.516" to 1.575" (38.5 mm to 40 mm). This spare seal can be used in CTSC-003584, CTSC-003585, and... | |
| The HI35-AD spare seal offers an inside diameter (ID) sealing range from 1.575" to 1.634" (40 mm to 41.5 mm). This spare seal can be used in CTSC-003589, CTSC-003590, and... | |
| The HI35-AD1 spare seal offers an inside diameter (ID) sealing range from 1.634" to 1.693" (41.5 mm to 43 mm). This spare seal can be used in CTSC-003594, CTSC-003595, and... | |
| The HI36-AA spare seal offers an inside diameter (ID) sealing range from 1.693" to 1.771" (43 mm to 45 mm). This spare seal can be used in CTSC-003599 and CTSC-003601,... | |
| The HI36-AA1 spare seal offers an inside diameter (ID) sealing range from 1.771" to 1.850" (45 mm to 47 mm). This spare seal can be used in CTSC-003605 and CTSC-003606,... | |
| The HI36-AC spare seal offers an inside diameter (ID) sealing range from 1.850" to 1.929" (47 mm to 49 mm). This spare seal can be used in CTSC-003609 and CTSC-003610,... | |
| The HI36-AC1 spare seal offers an inside diameter (ID) sealing range from 1.928" to 2.008" (49 mm to 51 mm). This spare seal can be used in CTSC-003613 and CTSC-003614,... | |
| The HI36-AD spare seal offers an inside diameter (ID) sealing range from 2.008" to 2.087" (51 mm to 53 mm). This spare seal can be used in CTSC-003617 and CTSC-003618,... | |
| The HI36-AD1 spare seal offers an inside diameter (ID) sealing range from 2.087" to 2.165" (53 mm to 55 mm). This spare seal can be used in CTSC-003621 and CTSC-003622,... | |
| The HI37-AA spare seal offers an inside diameter (ID) sealing range from 2.165" to 2.244" (55 mm to 57 mm). This spare seal can be used in CTSC-003625 and CTSC-003627,... | |
| The HI37-AA1 spare seal offers an inside diameter (ID) sealing range from 2.244" to 2.305" (57 mm to 58.5 mm). This spare seal can be used in CTSC-003631 and CTSC-003632,... | |
| The HI37-AB spare seal offers an inside diameter (ID) sealing range from 2.305" to 2.384" (58.5 mm to 60.6 mm). This spare seal can be used in CTSC-003635 and CTSC-003636,... | |
| The HI37-AB1 spare seal offers an inside diameter (ID) sealing range from 2.384" to 2.445" (60.6 mm to 62.1 mm). This spare seal can be used in CTSC-003639 and CTSC-003640,... | |
| The HI37-AD spare seal offers an inside diameter (ID) sealing range from 2.445" to 2.515" (62.1 mm to 63.9 mm). This spare seal can be used in CTSC-003647 and CTSC-003648,... | |
| The HI37-AD1 spare seal offers an inside diameter (ID) sealing range from 2.515" to 2.585" (63.9 mm to 65.7 mm). This spare seal can be used in CTSC-003647 and CTSC-003648,... | |
| The HI38-AA spare seal offers an inside diameter (ID) sealing range from 2.585" to 2.655" (65.7 mm to 67.4 mm). This spare seal can be used in CTSC-003651 and CTSC-003653,... | |
| The HI38-AA1 spare seal offers an inside diameter (ID) sealing range from 2.655" to 2.725" (67.4 mm to 69.2 mm). This spare seal can be used in CTSC-003657 and CTSC-003658,... | |
| The HI38-AB spare seal offers an inside diameter (ID) sealing range from 2.725" to 2.795" (69.2 mm to 71 mm). This spare seal can be used in CTSC-003661 and CTSC-003662,... | |
| The HI38-AB1 spare seal offers an inside diameter (ID) sealing range from 2.795" to 2.865" (71 mm to 72.8 mm). This spare seal can be used in CTSC-003665 and CTSC-003666,... | |
| The HI38-AC spare seal offers an inside diameter (ID) sealing range from 2.865" to 2.935" (72.8 mm to 74.5 mm). This spare seal can be used in CTSC-003669 and CTSC-003670,... | |
| The HI38-AC1 spare seal offers an inside diameter (ID) sealing range from 2.935" to 3.005" (74.5 mm to 76.3 mm). This spare seal can be used in CTSC-003673 and CTSC-003674; |
| << Prev |