Polymeric PTC Resettable Fuse 60V 1.6A Ih Through Hole Radial, Disc
PTC RESETTABLE FUSE, 1.6A, 60VDC, TH; Product Range:0ZRR Series; Voltage Rating:60VDC; Holding Current:1.6A; Tripping Current:3.2A; Time to Trip:11.4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:16.3mm RoHS Compliant: Yes
PTC RESETTABLE FUSE, 1.6A, 60VDC, TH; Product Range:0ZRR Series; Voltage Rating:60VDC; Holding Current:1.6A; Tripping Current:3.2A; Time to Trip:11.4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:16.3mm RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Resettable PTCs | Resettable PTCs |
Product Number | 0ZRR0160FF2B-ND | 67AC9872 |
Product Name | PTC Resettable Fuses | Ptc Resettable Fuse, 1.6A, 60Vdc, Th; Product Range Bel Fuse |
Mounting / Packaging | Through-Hole | |
Package Size | Radial, Disc | |
Standards and Certifications | UL; cURus, TUV, UL | RoHS |