Body Features Product Orientation : Vertical Shaft Style : Slotted
Configuration Features Adjustment Location : Top Adjustment Method : Spindle Number of Detents : 20 Number of Pulses : 20
Dimensions Passive Component Dimensions (MM) : 13.75 x 11.7 x 5.4
Operation/Applicatio
n Operating Speed (Max) (RPM) : 60
Product Type Features Encoder Type : Contact Encoder
Termination Features Product Terminates To : Printed Circuit Board
Body Features Product Orientation : Vertical Shaft Style : Slotted
Configuration Features Adjustment Location : Top Adjustment Method : Spindle Number of Detents : 20 Number of Pulses : 20
Dimensions Passive Component Dimensions (MM) : 13.75 x 11.7 x 5.4
Operation/Applicatio
n Operating Speed (Max) (RPM) : 60
Product Type Features Encoder Type : Contact Encoder
Termination Features Product Terminates To : Printed Circuit Board
Body Features
Product Orientation : Vertical
Shaft Style : Slotted
Configuration Features
Adjustment Location : Top
Adjustment Method : Spindle
Number of Detents : 20
Number of Pulses : 20
Dimensions
Passive Component Dimensions (MM) : 13.75 x 11.7 x 5.4