ROTARY ENCODER OPTICAL 120PPR
Red Lion Controls, Inc. | DigiKey | |
---|---|---|
Product Category | Rotary Encoders | Rotary Encoders |
Product Number | ZGG0120C | ZGG0120C-ND |
Product Name | ZGG - Double Shaft Length Sensor, 120 PPR | Encoders - Industrial |
Encoder Type | Incremental | Incremental |
Counts / Revolution | 120 (counts/revolution) | 120 (counts/revolution) |
Shaft Speed | 6000 rpm | |
Diameter / Width | 8 inch (203 mm) |