RS Components, Ltd. 7951113

Description
Optical incremental RSI 58H encoders. Maximum mechanical and electrical safety. Thru-Bore. High protection IP65, with oil seal. Full connection protection with 10V dc to 30V dc. High noise immunity. Up to 5000 ppr. Stainless steel shaft. Rugged industrial standard encoder. Operating temperature: -20 °C to +80 °C Pulses Per Revolution = 50 Encoder Technology = Incremental Maximum Revolutions = 6000rpm Output Signal Type = HTL Inverted Shaft Type = Hollow Supply Voltage = 5 - 30 V dc Resolution = 2500 ppr IP Rating = IP65 Overall Width = 58 Dia.mm Overall Depth = 44.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7951113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optical incremental RSI 58H encoders. Maximum mechanical and electrical safety. Thru-Bore. High protection IP65, with oil seal. Full connection protection with 10V dc to 30V dc. High noise immunity. Up to 5000 ppr. Stainless steel shaft. Rugged industrial standard encoder. Operating temperature: -20 °C to +80 °C Pulses Per Revolution = 50 Encoder Technology = Incremental Maximum Revolutions = 6000rpm Output Signal Type = HTL Inverted Shaft Type = Hollow Supply Voltage = 5 - 30 V dc Resolution = 2500 ppr IP Rating = IP65 Overall Width = 58 Dia.mm Overall Depth = 44.5mm

Optical incremental RSI 58H encoders.
Maximum mechanical and electrical safety. Thru-Bore. High protection IP65, with oil seal. Full connection protection with 10V dc to 30V dc. High noise immunity. Up to 5000 ppr. Stainless steel shaft. Rugged industrial standard encoder. Operating temperature: -20 °C to +80 °C
Pulses Per Revolution = 50
Encoder Technology = Incremental
Maximum Revolutions = 6000rpm
Output Signal Type = HTL Inverted
Shaft Type = Hollow
Supply Voltage = 5 - 30 V dc
Resolution = 2500 ppr
IP Rating = IP65
Overall Width = 58 Dia.mm
Overall Depth = 44.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Rotary Encoders
Product Number 7951113
Encoder Type Incremental
Features Hollow Shaft
Output Signal Serial; HTL Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 8602749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Encoder Type Incremental
Output Signal Push Pull
Counts / Revolution 360 (counts/revolution)
View Details
 - 4416011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Encoder Type Incremental
Output Signal Push Pull
Counts / Revolution 50 (counts/revolution)
View Details
 - 7951062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Encoder Type Incremental
Output Signal Serial; HTL Inverted
Counts / Revolution 2048 (counts/revolution)
View Details
 - 4314599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Encoder Type Incremental
Output Signal Push Pull
Counts / Revolution 1024 (counts/revolution)
View Details