Baumer IVO GmbH & Co. KG GI356.170R015

Description
The coder can be powered by a wide supply range of between 4.75 and 30 Vdc. Universal output stage, compatible with Totem pole, NPN or PNP and RS422 or TTL line transmitter. Resolution up to 10,000 pulses / turn. A, B, Top zero and complemented output signals. Standard flange with 10 mm (GI355) axis or synchro flange with 6 mm (GI356) axis (See RS 481-7212.). Front fixing by screws or bracket support (optional). Connection via supplied radial connector. Shielded cable connected to the connector available as an option. Small coders, efficient and robust. Application: robotics, metal or wood working, paper, textiles, packaging machinery, etc. Pulses Per Revolution = 500 Encoder Technology = Incremental Maximum Revolutions = 10000rpm Output Signal Type = Push Pull Supply Voltage = 4.75 - 30 V dc IP Rating = IP54 Overall Height = 65mm Minimum Operating Temperature = -25°C Maximum Operating Temperature = +85°C Switching Frequency = ≤150 kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4817492 - RS Components, Ltd.
Corby, Northants, United Kingdom
The coder can be powered by a wide supply range of between 4.75 and 30 Vdc. Universal output stage, compatible with Totem pole, NPN or PNP and RS422 or TTL line transmitter. Resolution up to 10,000 pulses / turn. A, B, Top zero and complemented output signals. Standard flange with 10 mm (GI355) axis or synchro flange with 6 mm (GI356) axis (See RS 481-7212.). Front fixing by screws or bracket support (optional). Connection via supplied radial connector. Shielded cable connected to the connector available as an option. Small coders, efficient and robust. Application: robotics, metal or wood working, paper, textiles, packaging machinery, etc. Pulses Per Revolution = 500 Encoder Technology = Incremental Maximum Revolutions = 10000rpm Output Signal Type = Push Pull Supply Voltage = 4.75 - 30 V dc IP Rating = IP54 Overall Height = 65mm Minimum Operating Temperature = -25°C Maximum Operating Temperature = +85°C Switching Frequency = ≤150 kHz

The coder can be powered by a wide supply range of between 4.75 and 30 Vdc. Universal output stage, compatible with Totem pole, NPN or PNP and RS422 or TTL line transmitter. Resolution up to 10,000 pulses / turn. A, B, Top zero and complemented output signals. Standard flange with 10 mm (GI355) axis or synchro flange with 6 mm (GI356) axis (See RS 481-7212.). Front fixing by screws or bracket support (optional). Connection via supplied radial connector. Shielded cable connected to the connector available as an option. Small coders, efficient and robust. Application: robotics, metal or wood working, paper, textiles, packaging machinery, etc.
Pulses Per Revolution = 500
Encoder Technology = Incremental
Maximum Revolutions = 10000rpm
Output Signal Type = Push Pull
Supply Voltage = 4.75 - 30 V dc
IP Rating = IP54
Overall Height = 65mm
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +85°C
Switching Frequency = ≤150 kHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Rotary Encoders
Product Number 4817492
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

High-Freq Inc Optical Encoder - 844D-B4BC4CK - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Encoder Technology Optical
Encoder Type Incremental
Counts / Revolution 360 (counts/revolution)
View Details
Power/Signal+Encoder -  - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
View Details
Absolute multiturn encoder with solid shaft - RMB300 - ifm electronic gmbh
Specs
Encoder Type Absolute; Multiturn
Output Signal IO-Link
Accuracy 360.00 arcsec
View Details