Miniature cable pull sensor with analogue output. For length or distance measurement in machine and plant construction. Tried and proven, manageable solution. Converts linear movements by extending and retracting a cable into rotational motions. Compact. Measurement length up to 1000 mm. Robust design. Simple evaluation with digital display via analogue signal . Low-cost alternative to the rotary transducer design. Current or voltage output. Dimensions: 74 x 43 x 40 mm. Steel cable, plastic-coated. Power supply 15 V DC to 28 V DC. Potentiometer
Encoder Technology = Linear Measuring
Output Signal Type = Analogue
Supply Voltage = 15 - 28 V dc
Overall Height = 40mm
Overall Width = 55mm
Overall Depth = 40mm
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +50°C
RS Components, Ltd. | |
---|---|
Product Category | Rotary Encoders |
Product Number | 4476209 |
Output Signal | Analogue |