Economy absolute encoders at about the same price as an Incremental Encoder. Ideal for robot limit signals. High precision detection of automatic machine timing. Plastic body
Pulses Per Revolution = 256
Encoder Technology = Incremental
Maximum Revolutions = 1000rpm
Output Signal Type = Open Collector
Shaft Type = Round
Supply Voltage = 12 - 24 V dc
Resolution = 256 bit
IP Rating = IP50
Overall Height = 50mm
Minimum Operating Temperature = -10°C
RS Components, Ltd. | |
---|---|
Product Category | Rotary Encoders |
Product Number | 7450092 |
Encoder Type | Incremental |
Output Signal | Open Collector |
Counts / Revolution | 256 (counts/revolution) |