DESCRIPTION
High performance multiturn encoder
CANopen, CANopen LIFT, Profibus-DP, DeviceNet interface
Solid shaft or blind hollow shaft
Hymark/Kentucky Gauge | |
---|---|
Product Category | Rotary Encoders |
Product Number | HMC58 FB |
Product Name | Lika ROTACOD Absolute Encoder with Fieldbus interface |
Encoder Type | Absolute; Multiturn |
Features | Hollow Shaft |
Output Signal | DeviceNet; Profibus; CANopen, CANlift |
Counts / Revolution | 65536 (counts/revolution) |
Shaft Speed | 6000 rpm |