The safety Sin/Cos incremental SAFECODER encoder together with a Mosaic Safety Controller comprise a SIL 3 certified function for safe speed monitoring. They are characterized by a robust and reliable interface and the ability to handle high mechanical loads and electronic equipment.
TYPICAL APPLICATIONS INCLUDE
For use with a Mosaic MV expansion module for safe speed monitoring
FEATURES
Solid shaft or hollow shaft design
Multiple voltages
Electrical quick connect
BENEFITS
Provides safe feedback on rotational speed
Shock and vibration resistant
Insensitive to strong magnetic fields
Single company provider for control and encoder
TECHNICAL
2048 pulse rate
10mm solid shaft
12mm hollow shaft
Environmental protection IP67, shaft IP65
Ambient operating temperature 0 to 55°C
Operating voltage 24VDC or 5VDC
Power consumption:
5VDC 70mA
10-30VDC 45mA
M12 8-pin connection
The safety Sin/Cos incremental SAFECODER encoder together with a Mosaic Safety Controller comprise a SIL 3 certified function for safe speed monitoring. They are characterized by a robust and reliable interface and the ability to handle high mechanical loads and electronic equipment.
TYPICAL APPLICATIONS INCLUDE
For use with a Mosaic MV expansion module for safe speed monitoring
FEATURES
- Solid shaft or hollow shaft design
- Multiple voltages
- Electrical quick connect
BENEFITS
- Provides safe feedback on rotational speed
- Shock and vibration resistant
- Insensitive to strong magnetic fields
- Single company provider for control and encoder
TECHNICAL
- 2048 pulse rate
- 10mm solid shaft
- 12mm hollow shaft
- Environmental protection IP67, shaft IP65
- Ambient operating temperature 0 to 55°C
- Operating voltage 24VDC or 5VDC
- Power consumption:
- M12 8-pin connection