CEILING, ULTRA SILENT, 1-SPEED TYPE
10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE
UL, HVI, ASHRAE 62.2, LEED APPROVAL
120 VOLT AC AT 60 HERTZ VOLTAGE RATING
0.1 AMP CURRENT RATING
50 CFM AIR FLOW RATE
4 INCH OR 6 INCH DIAMETER DUCT SIZE
0.3 SONES SOUND LEVEL
13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE
POLYMERIC GRILL MATERIAL
RECTANGULAR HOUSING SHAPE
ROUND DUCT SHAPE
RECTANGULAR GRILL SHAPE
WHITE GRILL FINISH
45 SQUARE FOOT VENTILATION AREA
ULTRA GREEN[TM] BRAND
POWER RATING 4.9 WATT
INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
XB MODEL
CEILING, ULTRA SILENT, 1-SPEED TYPE
10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE
UL, HVI, ASHRAE 62.2, LEED APPROVAL
120 VOLT AC AT 60 HERTZ VOLTAGE RATING
0.1 AMP CURRENT RATING
50 CFM AIR FLOW RATE
4 INCH OR 6 INCH DIAMETER DUCT SIZE
0.3 SONES SOUND LEVEL
13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE
POLYMERIC GRILL MATERIAL
RECTANGULAR HOUSING SHAPE
ROUND DUCT SHAPE
RECTANGULAR GRILL SHAPE
WHITE GRILL FINISH
45 SQUARE FOOT VENTILATION AREA
ULTRA GREEN[TM] BRAND
POWER RATING 4.9 WATT
INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
XB MODEL
CEILING, ULTRA SILENT, 1-SPEED TYPE
10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE
CEILING, ULTRA SILENT, 1-SPEED TYPE
10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE
UL, HVI, ASHRAE 62.2, LEED APPROVAL
120 VOLT AC AT 60 HERTZ VOLTAGE RATING
0.1 AMP CURRENT RATING
50 CFM AIR FLOW RATE
4 INCH OR 6 INCH DIAMETER DUCT SIZE
0.3 SONES SOUND LEVEL
13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE
POLYMERIC GRILL MATERIAL
RECTANGULAR HOUSING SHAPE
ROUND DUCT SHAPE
RECTANGULAR GRILL SHAPE
WHITE GRILL FINISH
45 SQUARE FOOT VENTILATION AREA
ULTRA GREEN[TM] BRAND
POWER RATING 4.9 WATT
INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
XB MODEL
CEILING, ULTRA SILENT, 1-SPEED TYPE
10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE