Manufactured from high tensile strength piano/music wire, with a right-hand (clockwise) helix and looped ends.
Attached at both ends. Springs absorb and store energy. Create resistance to pulling force. Initial tension manipulation can achieve individual requirements. Wound to oppose extension
Automotive interiors and exteriors. Garage door assemblies. Vise-grip pliers. Carburetors. Trampolines. Washing devices. Farm machinery
Material = Steel
Free Length = 39.00mm
Maximum Extended Length = 64.60mm
Outside Diameter = 5.5mm
Wire Diameter = 0.8mm
Spring Rate = 1N/mm
RS Components, Ltd. | |
---|---|
Product Category | Extension Springs |
Product Number | 751815 |
Material | Alloy steel (music wire) |
Outer Diameter (OD) | 0.2165 inch (5.5 mm) |
Wire Diameter | 0.0315 inch (0.8000 mm) |