Manufactured from high tensile strength piano/music wire, with a right-hand (clockwise) helix and looped ends.
Attached at both ends. Springs absorb and store energy. Create resistance to pulling force. Initial tension manipulation can achieve individual requirements. Wound to oppose extension
Automotive interiors and exteriors. Garage door assemblies. Vise-grip pliers. Carburetors. Trampolines. Washing devices. Farm machinery
Material = Steel
Free Length = 60.6mm
Maximum Extended Length = 188.6mm
Outside Diameter = 9mm
Wire Diameter = 0.8mm
Initial Tension = 19N
Spring Rate = 0.13N/mm
RS Components, Ltd. | |
---|---|
Product Category | Extension Springs |
Product Number | 751843 |
Material | Alloy steel (music wire) |
Outer Diameter (OD) | 0.3543 inch (9 mm) |
Wire Diameter | 0.0315 inch (0.8000 mm) |