RS Components, Ltd. 751938

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 751938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Manufactured from high tensile strength piano/music wire, with a right-hand (clockwise) helix and looped ends. Attached at both ends. Springs absorb and store energy. Create resistance to pulling force. Initial tension manipulation can achieve individual requirements. Wound to oppose extension Automotive interiors and exteriors. Garage door assemblies. Vise-grip pliers. Carburetors. Trampolines. Washing devices. Farm machinery Material = Steel Free Length = 105mm Maximum Extended Length = 292.00mm Outside Diameter = 15mm Wire Diameter = 1.4mm Initial Tension = 57.1N Spring Rate = 0.26N/mm

Manufactured from high tensile strength piano/music wire, with a right-hand (clockwise) helix and looped ends.
Attached at both ends. Springs absorb and store energy. Create resistance to pulling force. Initial tension manipulation can achieve individual requirements. Wound to oppose extension
Automotive interiors and exteriors. Garage door assemblies. Vise-grip pliers. Carburetors. Trampolines. Washing devices. Farm machinery
Material = Steel
Free Length = 105mm
Maximum Extended Length = 292.00mm
Outside Diameter = 15mm
Wire Diameter = 1.4mm
Initial Tension = 57.1N
Spring Rate = 0.26N/mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Extension Springs
Product Number 751938
Material Alloy steel (music wire)
Outer Diameter (OD) 0.5906 inch (15 mm)
Wire Diameter 0.0551 inch (1.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 821419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless steel
Outer Diameter (OD) 0.1260 inch (3.2 mm)
Wire Diameter 0.0177 inch (0.4500 mm)
View Details
 - 751944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.4331 inch (11 mm)
Wire Diameter 0.0630 inch (1.6 mm)
View Details
 - 121337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.4331 inch (11 mm)
Wire Diameter 0.0866 inch (2.2 mm)
View Details
 - 751679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.1417 inch (3.6 mm)
Wire Diameter 0.0157 inch (0.4000 mm)
View Details