Coiling Technologies, Inc. Datasheets for Extension Springs
Helically wound to oppose resistant forces, extension springs have consistent mechanical energy to return to its no-load, compressed position. The ends of the spring are attached to components intended to move apart, with the extension spring providing a reliable return force.
Extension Springs: Learn more
| Product Name | Notes |
|---|---|
| The extension spring, under excessive deflection, faces a failure. In this situation, draw bar springs are used as they can withstand excessive deflection and also minimize buckling. One of the... | |
| These springs are typically made from round wire and are closed coil wound, however, various cross section material maybe utilized. These springs are used to counteract a pulling force of... |