Minerallac Company Inhibitor 37518

Description
CORROSION TYPE ZINC RICH COLD GALVANIZING MATERIAL CAN CONTAINER TYPE 16 OZ CONTAINER SIZE S00740 MSDS NUMBER SPRAYON[R] BRAND APPLICABLE STANDARD MIL-P-26915D FINISH LOW GLOSS SHEEN VISCOSITY 48.5 PERCENT FLASH POINT LESS THAN 0 DEG F TEMPERATURE RESISTANCE 400 DEG F (CONSTANT), 600 DEG F (INTERMITTENTLY) DRY HEAT PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inhibitor - 37518 - Minerallac Company
Hampshire, IL, USA
Inhibitor
37518
Inhibitor 37518
CORROSION TYPE ZINC RICH COLD GALVANIZING MATERIAL CAN CONTAINER TYPE 16 OZ CONTAINER SIZE S00740 MSDS NUMBER SPRAYON[R] BRAND APPLICABLE STANDARD MIL-P-26915D FINISH LOW GLOSS SHEEN VISCOSITY 48.5 PERCENT FLASH POINT LESS THAN 0 DEG F TEMPERATURE RESISTANCE 400 DEG F (CONSTANT), 600 DEG F (INTERMITTENTLY) DRY HEAT PACKAGING QUANTITY 12
  • CORROSION TYPE
  • ZINC RICH COLD GALVANIZING MATERIAL
  • CAN CONTAINER TYPE
  • 16 OZ CONTAINER SIZE
  • S00740 MSDS NUMBER
  • SPRAYON[R] BRAND
  • APPLICABLE STANDARD MIL-P-26915D
  • FINISH LOW GLOSS SHEEN
  • VISCOSITY 48.5 PERCENT
  • FLASH POINT LESS THAN 0 DEG F
  • TEMPERATURE RESISTANCE 400 DEG F (CONSTANT), 600 DEG F (INTERMITTENTLY) DRY HEAT
  • PACKAGING QUANTITY 12
Datasheet
Inhibitor - 37518 - Minerallac Company
Hampshire, IL, USA
Inhibitor
37518
Inhibitor 37518
CORROSION TYPE ZINC RICH COLD GALVANIZING MATERIAL CAN CONTAINER TYPE 16 OZ CONTAINER SIZE S00740 MSDS NUMBER SPRAYON[R] BRAND APPLICABLE STANDARD MIL-P-26915D FINISH LOW GLOSS SHEEN VISCOSITY 48.5 PERCENT FLASH POINT LESS THAN 0 DEG F TEMPERATURE RESISTANCE 400 DEG F (CONSTANT), 600 DEG F (INTERMITTENTLY) DRY HEAT PACKAGING QUANTITY 12
  • CORROSION TYPE
  • ZINC RICH COLD GALVANIZING MATERIAL
  • CAN CONTAINER TYPE
  • 16 OZ CONTAINER SIZE
  • S00740 MSDS NUMBER
  • SPRAYON[R] BRAND
  • APPLICABLE STANDARD MIL-P-26915D
  • FINISH LOW GLOSS SHEEN
  • VISCOSITY 48.5 PERCENT
  • FLASH POINT LESS THAN 0 DEG F
  • TEMPERATURE RESISTANCE 400 DEG F (CONSTANT), 600 DEG F (INTERMITTENTLY) DRY HEAT
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Inhibitors and Stabilizers
Product Number 37518
Product Name Inhibitor
Function Corrosion / Rust Inhibitor; Inhibitor
Unlock Full Specs
to access all available technical data

Similar Products

Condensate Protection - Enprox NA - Chemetall
Specs
Function Corrosion / Rust Inhibitor
Applications Water Treatment
Form & Features Liquids
View Details
 - 8946951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details
Polymer Processing Additive - 3M™ Dynamar™ - 3M Advanced Materials Division
Specs
Function Anti-caking Additive; Catalyst; Crosslinker; Curing Agent / Hardener; Lubricity Agent; Reaction Accelerator; Release Agent; Rhelogy Modifiers (Flow Agents); Surface Active Agent
Applications Elastomers / Rubbers; Plastics / Composites
Form & Features Bulk Solids or Granules; Liquids; Powders
View Details
Corrosion Inhibitors -  - Esprix Technologies
Esprix Technologies
Specs
Function Corrosion / Rust Inhibitor
Form & Features Organic / Polymer
View Details