Tri-Star Industries, Inc. Datasheets for Compression Limiters
Compression limiters are a type of insert or bushing designed to protect plastic parts from damage by limiting the compressive force from the assembly bolts.
Compression Limiters: Learn more
| Product Name | Notes |
|---|---|
| Designed for mold-in installation only. The diamond knurled design allows the plastic to fill in the peaks and valleys to lock the insert in place. This style also resists tensile... | |
| Designed for mold-in installation only. The undercut feature allows for plastic fill, therefore providing resistance to tensile loads. If any rotational torque loads are present consider a knurled design for... | |
| Designed for ultrasonic, thermal, press-in, or mold-in installation methods. It has a straight or diagonal knurl and is symmetrical in design so it can be installed either way without orientation... | |
| Designed for ultrasonic, thermal, press-in, or mold-in installation methods. The flange provides a larger bearing surface/contact area and also acts as a washer. Compression limiters are commonly used in applications... |