Vermeer Manufacturing Company Datasheets for Horizontal Directional Drilling Machines (HDD)

Horizontal directional drilling (HDD) machines are steerable, trenchless drilling rigs for the installation of pipes, conduits, and cables underground.
Horizontal Directional Drilling Machines (HDD): Learn more

Product Name Notes
Engineered for reliability, the field-tested D750x900 is equipped with optimized features for large-diameter drilling. Its penetrating twin Caterpillar C-18 engines produce a maximum of 92,000 ft-lb/125,120 Nm of rotational torque...
Field-tested to prove it can handle the toughest large-diameter projects, the D500x500 is equipped with all the features HDD operators need to get the job done. It drills through almost...
Maximize your drilling muscle with the field-tested D1000x900. Loaded with feature after feature to improve performance, reliability and durability, the D1000x900 is equipped with dominating twin Caterpillar C-27 engines, producing...
Maximize your drilling muscle with the field-tested D1320x900. Loaded with feature after feature to improve performance, reliability and durability, the D1320x900 is equipped with dominating twin Caterpillar C-27 engines, producing...
Power through a wide range of bores, even in difficult ground conditions, with the D100x120 Series II. Equipped with a 225 hp/150 kW John Deere 6068 Tier 3 diesel engine,...
Sized within legal dimensions in transport mode, the D330x500 travels to job sites at any time of day. Once there, you’ll set up fast because of its self-contained design. The...
There is no substitute for downhole power. Armed with key rotational torque and speed increases over its predecessors, Vermeer introduces the D100x140 Navigator® horizontal directional drill. With a maximum rotary...