P. E. Guerin Datasheets for Sinks (washbasins)
Sinks are washbasins which are used to for a variety of general washing activites. They have a manageable flow of water which is drained away from the basin.
Sinks (washbasins): Learn more
| Product Name | Notes |
|---|---|
| 16 ½" x 19 ¼" OD 14 ¼" x 17" ID Drain and stopper shown are sold separately. | |
| 15" x 19" (actual size 16 ½" x 19 ¼" OD, 14 ¼" x 17 ID. 14" x 17" (actual size 15 ⅛" x 17 ¾", OD 13 ⅛" x... | |
| 15" x 19" (actual size 16 ½" x 19 ¼" OD, 14 ¼" x 17" ID. 14" x 17" (actual size 15 1/8" x 17 ¾" OD, 13 1/8" x... | |
| 15" x 19" (actual size 16 1/2" x 19 1/4" OD 14 1/4" x 17" ID. 14" x 17" (actual size 15 1/8" x 17 3/4" OD 13 1/8" x... | |
| 15" x 19" (actual size 16 1/2" x 19 1/4" OD 14 1/4" x 17" ID. 14" x 17"(actual size 15 1/8" x 17 3/4" OD 13 1/8" x 15... | |
| Drain shown is sold separately. Heavy gauge flat bottom drop-in brass bar sinks with strainer (can be undermounted). Please specify. | |
| Nº 76021: 13 ¾" OD, 12" ID, 5½"" Deep Available in Polished Brass or Stainless Steel. Drain and stopper shown are sold separately. | |
| Nº 76061 S/S: Same dimensions as above. Nº 76030 Brass, Nº 76031 S/S: 13 ¾" x 18 ¼" OD, 12" x 16 ½" ID, 5" Deep Nº 76040 Brass, Nº | |
| Nº 76071 S/S: Same dimensions as above. | |
| Nº 76082: 14 ⅛" x 18 ⅛" OD, 11 ⅝" x 14 ⅝" ID | |
| Nº 76120 Brass: 14 ½" OD, 12 ½" ID, 5½" Depth, 2" drain Shown with Nº 16109 basket strainer (sold separately). | |
| Nº 76153: 13 ¾" OD, 12 " ID, 5 ½" Deep Nº 76160: 14 ¾" OD, 13 ¾" ID, 6" Deep Bowls are undermount, but can be adapted for drop-in. | |
| Nº 76157: 13 ¾" OD, 12" ID, 5½" Deep Nº 76165: 14¾" OD, 13¾" ID, 6¾" Deep | |
| Nº 76172 Pewter: 16½ x 19¼ OD, 14¼ x 17 ID, 5½ Deep Nº 76171 Gold, 76173 Pewter: 15 x 17¾ OD, 13 x 15¾ ID, 6¼ Deep | |
| Nº 76182 Pewter: 16½ x 19¼ OD, 14¼ x 17 ID, 5½ Deep Nº 76181 Gold, 76183 Pewter: 15 x 17¾ OD, 13 x 15¾ ID, 6¼ Deep | |
| Nº 76186 Pewter: 16½ x 19¼ OD, 14¼ x 17 ID, 5½ Deep Nº 76185 Gold, 76187 Pewter: 15 x 17¾ OD, 13 x 15¾ ID, 6¼ Deep | |
| Nº 76192 Pewter: 16½ x 19¼ OD, 14¼ x 17 ID, 5½ Deep Nº 76191 Gold, 76193 Pewter: 15 x 17¾ OD, 13 x 15¾ ID, 6¼ Deep | |
| Nº 76202 Pewter: 16½ x 19¼ OD, 14¼ x 17 ID, 5½ Deep Nº 76201 Gold, 76203 Pewter: 15 x 17¾ OD, 13 x 15¾ ID, 6¼ Deep | |
| Nº 76222 Pewter: 16 ½" x 19 ¼" OD, 14 ¼" x 17 ID, 5 ½" Deep Nº 76221 Gold, 76223 Pewter: 15" x 17 ¾" OD, 13" x 15... | |
| Nº 76232 Pewter: 16½ x 19¼ OD, 14¼ x 17 ID, 5½ Deep Nº 76231 Gold, 76233 Pewter: 15 x 17¾ OD, 13 x 15¾ ID, 6¼ Deep | |
| Nº 76242 Pewter: 16½ x 19¼ OD, 14¼ x 17 ID, 5½ Deep Nº 76241 Gold, 76243 Pewter: 15 x 17¾ OD, 13 x 15¾ ID, 6¼ Deep | |
| Nº 76252 Pewter: 16½ x 19¼ OD, 14¼ x 17 ID, 5½ Deep Nº 76251 Gold, 76253 Pewter: 15 x 17¾ OD, 13 x 15¾ ID, 6¼ Deep | |
| Nº 76262 Pewter: 16½ x 19¼ OD, 14¼ x 17 ID, 5½ Deep Nº 76261 Gold, 76263 Pewter: 15 x 17¾ OD, 13 x 15¾ ID, 6¼ Deep | |
| Nº 76272 Pewter: 16½ x 19¼ OD, 14¼ x 17 ID, 5½ Deep Nº 76271 Gold, 76273 Pewter: 15 x 17¾ OD, 13 x 15¾ ID, 6¼ Deep | |
| Nº 76282 Pewter: 16½ x 19¼ OD, 14¼ x 17 ID, 5½ Deep Nº 76281 Gold, 76283 Pewter: 15 x 17¾ OD, 13 x 15¾ ID, 6¼ Deep | |
| Nº 76505: 14" OD, 12" ID Drain and stopper shown are sold separately. | |
| Shown with 16108 Strainer Drain with Basket (sold separately). Heavy gauge flat bottom drop-in brass bar sinks with strainer can be under-mounted. | |
| Shown with Nº 13001 Reed & Ribbon Basin set | |
| Shown with Nº 13401 Reed & Bead Basin Set | |
| White China Wall-Mount Mini Parisian Lavatory: Nº 76310 |