Maxim Integrated 47MHz to 870MHz Analog CATV Transimpedance Amplifier MAX3654

Datasheet

Suppliers

Company
Product
Description
Supplier Links
47MHz to 870MHz Analog CATV Transimpedance Amplifier - MAX3654 - Maxim Integrated
San Jose, CA, USA
47MHz to 870MHz Analog CATV Transimpedance Amplifier
MAX3654
47MHz to 870MHz Analog CATV Transimpedance Amplifier MAX3654
The MAX3654 analog transimpedance amplifier (TIA) is designed for CATV applications in fiber-to-the-home (FTTH) networks. This high-linearity amplifier is intended for 47MHz to 870MHz subcarrier multiplexed (SCM) signals in passive optical networks (PON). A gain-control input supports AGC operation with optical inputs having -6dBm to +2dBm average power. With 62dBω maximum gain at 47MHz and 18dB gain control range, the minimum RF output level is 14dBmV/channel at -6dBm optical input. A compact 4mm x 4mm package includes all of the active RF circuitry required to convert analog PIN photocurrent to a 75ω CATV output. This 700mW SiGe RF IC provides a low-cost, low-power integrated analog CATV receiver solution for FTTH ONTs.

The MAX3654 analog transimpedance amplifier (TIA) is designed for CATV applications in fiber-to-the-home (FTTH) networks. This high-linearity amplifier is intended for 47MHz to 870MHz subcarrier multiplexed (SCM) signals in passive optical networks (PON). A gain-control input supports AGC operation with optical inputs having -6dBm to +2dBm average power. With 62dBΩ maximum gain at 47MHz and 18dB gain control range, the minimum RF output level is 14dBmV/channel at -6dBm optical input. A compact 4mm x 4mm package includes all of the active RF circuitry required to convert analog PIN photocurrent to a 75Ω CATV output.

This 700mW SiGe RF IC provides a low-cost, low-power integrated analog CATV receiver solution for FTTH ONTs.

Supplier's Site Datasheet

Technical Specifications

  Maxim Integrated
Product Category Transimpedance Amplifiers
Product Number MAX3654
Product Name 47MHz to 870MHz Analog CATV Transimpedance Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 8287637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage (VS) 1.6 to 5.5 volts
GBW 1 MHz
Slew Rate 0.3200 V/µs
View Details
OPA2381 Precision, Low Power, Transimpedance Amplifier - OPA2381AIDGKR - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 suppliers
Transimpedance Amplifiers -  - Semtech Corp.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Transimpedance 3 to 63 kohms
View Details
Transimpedance Amplifiers - TZA200 - Artifex Engineering
Specs
Source Current (IS) 4.5 milliamps
Operating Temperature 0 to 60 C (32 to 140 F)
View Details