Eastman Chemical Company Datasheets for Polyester Resins

Polyester resins are a family of polymers based on ester functional groups. Polyethylene terephthalate (PET; often used in fibers) and polybutylene terephthalate (PBT; often used for molding) polymer systems are two types of common polyester materials.
Polyester Resins: Learn more

Product Name Notes
Eastar™ A150 Copolyester is a poly(1,4-cyclohexyle ne-dimethylene terephthalate/isopht halate). It is produced by reacting terephthalic acid and isophthalic acid with the glycol 1,4-cyclohexanedimet hanol. Eastar™ A150 is intended primarily for...
Eastar™ AN001 Copolyester has excellent appearance and is nearly water-clear. Its most outstanding features are its chemical resistance and processing capabilities. Exposure to aromatic oils often causes crazing or actual...
Eastar™ AN004 Copolyester contains a mold release. It has excellent appearance and is nearly water-clear. Its most outstanding features are its chemical resistance and processing capabilities. Exposure to aromatic oils...
Eastar™ AN011 copolyester is a high flow product. Eastar™ AN011 flow lengths are increased 20-40% relative to Eastar™ AN001 as shown by spiral flow testing. Other outstanding features of Eastar™
Eastar™ AN014 copolyester is a high flow product that contains a mold release. Eastar™ AN014 flow lengths are increased 20-40% relative to Eastar™ AN004 as shown by spiral flow testing.
Eastar™ BR001 Copolyester has excellent appearance and is nearly water-clear. Its most outstanding features are its chemical resistance and processing capabilities. Exposure to aromatic oils often causes crazing or actual...
Eastar™ BR003 Copolyester contains a mold release additive. It has excellent appearance and is nearly water-clear. Its most outstanding features are its chemical resistance and processing capabilities. Exposure to aromatic...
Eastar™ BR203 Copolyester contains a mold release additive. It has excellent appearance and is nearly water-clear. Its most outstanding features are its chemical resistance and processing capabilities. Exposure to aromatic...
Eastar™ CN005 copolyester is a high flow product. It is the first copolyester resin from Eastman that has been designed and engineered specifically for cosmetics packaging applications. With its unsurpassed...
Eastar™ CN015 copolyester is a high flow product that contains a mold release. It is the first copolyester resin from Eastman that has been designed and engineered specifically for cosmetics...
Eastar™ Copolyester 5011 is a glycol modified polyethylene terephthalate(PET). The modification is made by adding a second glycol, cyclohexanedimethano l (CHDM) during the polymerization stages. The second glycol is added...
Eastar™ copolyester 6763 is a clear, amorphous material. Because of its clarity, toughness and good melt strength at processing temperatures, it is useful in a variety of processing techniques including...
Eastar™ Copolyester DN001HF has excellent flow characteristics while maintaining superior mechanical properties. It is easy to process and can fill intricate tools. Its most outstanding features are clarity, toughness and...
Eastar™ Copolyester DN003 has been tested for FDA/ISO 10993 and USP Class VI Biological Evaluation testing after Gamma and EtO sterilization. Eastar™ Copolyesters are brilliantly clear polymers that have excellent...
Eastar™ Copolyester DN004 has been tested for FDA/ISO 10993 and USP Class VI Biological Evaluation testing after Gamma and EtO sterilization. Eastar™ copolyesters are brilliantly clear polymers that have excellent...
Eastar™ Copolyester DN004HF has excellent flow characteristics while maintaining superior mechanical properties. It is easy to process and can fill intricate tools. Its most outstanding features are clarity, toughness and...
Eastar™ Copolyester DN010 is a brilliantly clear polymer having excellent impact strength, chemical resistance, and low shrinkage rates. Eastar™ Copolyester DN010 contains no mold release. This product has been GREENGUARD...
Eastar™ Copolyester DN011 is a brilliantly clear polymer having excellent impact strength, chemical resistance, and low shrinkage rates. Eastar™ Copolyester DN011 contains a mold release. This product has been GREENGUARD...
Eastar™ Copolyester EB062 is a resin specifically developed for extrusion blown bottles where aesthetics such as high clarity and gloss, coupled with design flexibility, drive demand. Compared to commonly used...
Eastar™ copolyester EN010 is used primarily in molded thick wall European applications. This product has been GREENGUARD INDOOR AIR QUALITY CERTIFIED®. The GREENGUARD INDOOR AIR QUALITY CERTIFIED® Mark is a...
Eastar™ Copolyester EN067 is a copolymer PET with good color. This product is supplied as a crystalline pellet that has improved flowability characteristics. Due to slower crystallization kinetics, this product...
Eastar™ Copolyester EN076 is recommended for the thick-walled containers that are prevalent in the cosmetics and personal care markets. This copolyester offers good processability with the benefits of glass such...
Eastar™ Copolyester GN046 is a very high melt strength copolyester targeted for extrusion blow molding applications. Blow molding of large parts (up to several pounds) are possible with this material.
Eastar™ Copolyester GN078 has superior water clarity. It also has superior chemical resistance among the copolyester portfolio and is an excellent product for large tough bottles. Eastar™ Copolyester GN078 is...
Eastar™ copolyester MB002 has been tested for FDA/ISO 10993 and USP Class VI Biological Evaluation testing after Gamma and EtO sterilization. It is a resin specifically developed for extrusion blow...
Eastar™ Copolyester MN005 has been tested for FDA/ISO 10993 and USP Class VI Biological Evaluation testing after Gamma and EtO sterilization. It has excellent flow characteristics while maintaining superior mechanical...
Eastar™ Copolyester MN006 Natural has been tested for FDA/ISO 10993 and USP Class VI Biological Evaluation testing after Gamma and EtO sterilization. It is a brilliantly clear polymer having excellent...
Eastar™ Copolyester MN021 Natural has been tested for FDA/ISO 10993 and USP Class VI Biological Evaluation testing after Gamma and EtO sterilization. It is a thermoplastic condensation copolymer produced by...
Eastar™ Copolyester MN058 has been tested for FDA/ISO 10993 and USP Class VI Biological Evaluation testing after Gamma and EtO sterilization. Eastar™ copolyesters are brilliantly clear polymers that have excellent...
Eastar™ Copolyester MN200 is an amorphous copolyester with excellent flow characteristics as well as radiation resistance and chemical resistance. This product has been GREENGUARD INDOOR AIR QUALITY CERTIFIED®. The GREENGUARD...
Eastar™ Copolyester MN210 has been tested for FDA/ISO 10993 and USP Class VI Biological Evaluation testing after Gamma and EtO sterilization. Eastar™ copolyesters are brilliantly clear polymers that have excellent...
Eastar™ Copolyester MN211 has been tested for FDA/ISO 10993 and USP Class VI Biological Evaluation testing after Gamma and EtO sterilization. Eastar™ copolyesters are brilliantly clear polymers that have excellent...
Eastar™ copolyesters are brilliantly clear polymers that have excellent impact strength, chemical resistance, dimensional stability, and low shrinkage rates. DN001 is a base material without mold release or ultra-violet inhibitors(UVI).
Eastar™ copolyesters are brilliantly clear polymers that have excellent impact strength, chemical resistance, dimensional stability, and low shrinkage rates. Eastar™ Copolyester MN059 Natural is a medical grade material that contains...
Eastar™ Copolyesters are brilliantly clear polymers that have excellent impact strength, chemical resistance, dimensional stability, and low shrinkage rates. Eastar™ MN004 contains a mold release. This product has been GREENGUARD...
Eastar™ copolyesters are brilliantly clear polymers that have excellent impact strength, chemical resistance, dimensional stability, and low shrinkage. DN114 contains an ultraviolet light inhibitor and a mold release. This product...
Eastar™ EN001 Copolyester is a thermoplastic polyester copolymer. Eastar™ EN001 Copolyester has a relatively slow crystallization rate. This broadens the operating window for extrusion and forming processes and helps maintain...
Eastar™ EN058 Copolyester is a copolymer PET. It is crystallized. This product has been GREENGUARD INDOOR AIR QUALITY CERTIFIED®. The GREENGUARD INDOOR AIR QUALITY CERTIFIED® Mark is a registered certification...
Eastar™ GN007 Copolyester is a water-clear glycol modified polyethylene terephthalate (PET) with an added mold release. Eastar™ GN007 copolyester will not crystallize and thus offers wider processing latitude than conventional...
Eastar™ GN071 Copolyester is used for injection molding applications. It is sparkling clear, tough, chemical resistant, odor free, versatile, easy to work with and affordable. Cleaning solutions will not turn...
Eastar™ GN119 Copolyester is a low-I.V. PETG, for sale only in Asia as a high-flow formulation. This product has been GREENGUARD INDOOR AIR QUALITY CERTIFIED®. The GREENGUARD INDOOR AIR QUALITY...
Eastar™ GN120 Copolyester is a high flow product and contains a mold release. Other outstanding features of Eastar™ GN120 are easily maintained such as excellent appearance and clarity, good physical...
Eastar™ Polyester EN052 is a thermoplastic condensation homopolymer produced by a continuous melt-phase polymerization process followed by a solid-state polymerization process. It has been crystallized. This product has been GREENGUARD...
Eastar™ Polyester MN052 has been tested for FDA/ISO 10993 and USP Class VI Biological Evaluation testing after Gamma and EtO sterilization. Eastar™ Polyester MN052 does not contain a mold release.
Eastman Aspira™ copolyester EB062 is a resin specifically developed for extrusion blown bottles where aesthetics such as high clarity and gloss, coupled with design flexibility, drive demand. Compared to commonly...
Eastman Cadence™ GS1 is Eastman's original copolyester for film calendering. Calendered films made of Eastman Cadence™ copolyesters are non-crystallizing, are halogen-free, offer wide calendering and thermoforming windows and have good...
Eastman Cadence™ GS2 is a high-clarity amorphous copolyester for film calendering. Calendered films made of Eastman Cadence™ copolyesters are non-crystallizing, are halogen-free, offer wide calendering and thermoforming windows and have...
Eastman Cadence™ GS3 is a high-melt-strength amorphous copolyester for film calendering. Calendered films made of Eastman Cadence™ copolyesters are non-crystallizing, are halogen-free, offer wide calendering and thermoforming windows and have...
Eastman Cadence™ GS4 is a high-flow amorphous copolyester for film calendering. Calendered films made of Eastman Cadence™ copolyester are non-crystallizing, are halogen-free, offer wide calendering and thermoforming windows and have...
Eastman Cadence™ GS5 is an amorphous copolyester with improved processability for film calendering. Calendered films made of Eastman Cadence™ copolyester are non-crystallizing, are halogen-free, offer wide calendering and thermoforming windows...
Eastman Eastar™ Copolyester PP001 is an amorphous copolyester with improved processability for multilayer film extrusion useful in pharmaceutical and food packaging. Extruded films made of Eastman Eastar™ copolyester are non-crystallizing,...
Eastman Embrace™ copolyester is a leader in the shrink film for dairy, water, juice, liquor, and sports and soft drink beverage packaging. Eastman Embrace™ copolyester provides excellent clarity, printability, and...
Eastman Provista™ copolyester is a resin specifically developed for extrusion into profiles where aesthetics like high clarity and gloss, coupled with design flexibility drive demand. Compared to commonly used materials,...
Eastman Spectar Stratus copolyester was formulated specifically for the lighting market. Spectar Stratus brings your projects to light with excellent diffusion and high light transmission and superb processability. Light diffuser...
Eastman Spectar UV™ copolyester (PETG) extrudes into plastic sheet that is sparkling clear, tough, chemically resistant, odor free, versatile, easy to work with and affordable. Its toughness allows fabricators to...
Eastman Spectar™ Clear is a copolyester, developed by Eastman to achieve measurably improved sheet clarity and edge color while maintaining the performance characteristics for which Eastman Spectar™ copolyester has become...
Eastman Spectar™ copolyester (PETG) extrudes into plastic sheet that is sparkling clear, tough, chemically resistant, odor-free, versatile, easy to work with and affordable. Its toughness allows fabricators to use thinner-gauge...
Eastman Spectar™ FR1000 copolyester concentrate can be added to Spectar, and other Eastman copolyesters to produce extruded sheet and profiles which meet ASTM E-84 requirements for a Class A flammability...
Eastman Tritan™ copolyester GX100's strength, clarity and temperature resistance make it ideal for demanding applications. Extruded sheet is manufactured with Eastman's Tritan™ copolyester GX100 resin in a thickness range from...
Eastman Tritan™ Copolyester MX710 is an amorphous product with excellent appearance and clarity. Eastman Tritan™ Copolyester MX710 has many outstanding features that include excellent toughness, hydrolytic stability, heat resistance, and...
Eastman Tritan™ Copolyester MX711 is an amorphous product with excellent appearance and clarity. Eastman Tritan™ Copolyester MX711 contains a mold release derived from vegetable based sources. Eastman Tritan™ Copolyester MX711...
Eastman Tritan™ Copolyester MX730 is an amorphous product with excellent appearance and clarity. Eastman Tritan™ Copolyester MX730 is a high flow medical grade of Eastman Tritan™ that has viscosity reductions...
Eastman Tritan™ Copolyester MX731 is an amorphous product with excellent appearance and clarity. Eastman Tritan™ Copolyester MX731 is a high flow medical grade of Eastman Tritan™ that has viscosity reductions...
Eastman Tritan™ Copolyester MXF121 is an amorphous opaque product. Eastman Tritan™ Copolyester MXF121 contains a mold release derived from vegetable based sources. Eastman Tritan™ Copolyester MXF121 has many outstanding features...
Eastman Tritan™ copolyester TX1500HF is a high flow grade of Eastman Tritan™. Eastman Tritan™ copolyester TX1500HF has viscosity reductions of 40-50% relative to Eastman Tritan™ copolyester TX1000. Other outstanding features...
Eastman Tritan™ copolyester TX1501HF is a high flow grade of Eastman Tritan™. Eastman Tritan™ copolyester TX1501HF has viscosity reductions of 40-50% relative to Eastman Tritan™ copolyester TX1001. Eastman Tritan™ copolyester...
Eastman Tritan™ Copolyester TX1800 is an amorphous copolyester specifically developed for use in blow molding applications. Its most outstanding features are excellent toughness, hydrolytic stability, heat resistance, and chemical resistance.
Eastman Tritan™ Copolyester TX1801 is an amorphous copolyester specifically developed for use in blow molding applications. Eastman Tritan™ Copolyester TX1801 contains a mold release derived from vegetable based sources. Its...
Eastman Tritan™ Copolyester TXF1021 is an amorphous, opaque material offering UL-94 V2 performance with outstanding aesthetics and gloss. Eastman Tritan™ Copolyester TXF1021 has many outstanding features that include excellent toughness,...
Eastman Tritan™ FX100 is an amorphous copolyester that combines excellent clarity and toughness with outstanding heat and chemical resistance. Films manufactured from this new-generation copolyester can be thermoformed without pre-drying...
Eastman Tritan™ FX200 is an amorphous copolyester that combines excellent clarity and toughness with outstanding heat and chemical resistance. Films manufactured from this new-generation copolyester can be thermoformed without pre-drying...
Eastman Tritan™ LX100 is an amorphous copolyester with excellent appearance and clarity. Its most outstanding features are excellent toughness, hydrolytic stability, and heat and chemical resistance. Eastman Tritan™ LX100 was...
Eastman Tritan™ LX101 is an amorphous copolyester with excellent appearance and clarity. Tritan™ LX101 contains a mold release derived from vegetable based sources. Its most outstanding features are excellent toughness,...
Eastman Tritan™ LX150HF is a high flow grade of an amorphous copolyester with excellent appearance and clarity. Eastman Tritan™ LX150HF has viscosity reductions of 40-50% relative to standard grades of...
Eastman Tritan™ LX151HF is a high flow grade of an amorphous copolyester with excellent appearance and clarity. Eastman Tritan™ LX151HF has viscosity reductions of 40-50% relative to standard grades of...
Eastman Tritan™ LX200 is an amorphous copolyester with excellent appearance and clarity. Its most outstanding features are excellent toughness, hydrolytic stability, and heat and chemical resistance. Eastman Tritan™ LX200 was...
Eastman Tritan™ LX201 is an amorphous copolyester with excellent appearance and clarity. Tritan™ LX201 contains a mold release derived from vegetable based sources. Its most outstanding features are excellent toughness,...
Eastman Tritan™ LX500 is an amorphous copolyester specifically developed for use in blow molding applications for the cosmetic, fragrance, and personal care markets. Its most outstanding features are excellent toughness,...
Eastman Tritan™ MP100 is an amorphous copolyester that combines excellent clarity and toughness with outstanding heat and chemical resistance. Film and sheet manufactured from this new-generation copolyester can be thermoformed...
Eastman Tritan™ MX810 is an amorphous copolyester with excellent appearance and clarity. Its most outstanding features are excellent toughness, hydrolytic stability, and heat and chemical resistance. This new generation copolyester...
Eastman Tritan™ MX811 is an amorphous copolyester with excellent appearance and clarity. Tritan MX811 contains a mold release derived from vegetable based sources. Its most outstanding features are excellent toughness,...
Eastman Tritan™ TX1000 is an amorphous copolyester with excellent appearance and clarity. Its most outstanding features are excellent toughness, hydrolytic stability, and heat and chemical resistance. This new-generation copolyester can...
Eastman Tritan™ TX1001 is an amorphous copolyester with excellent appearance and clarity. EastmanTritan™ TX1001 contains a mold release derived from vegetable based sources. Its most outstanding features are excellent toughness,...
Eastman Tritan™ TX2000 is an amorphous copolyester with excellent appearance and clarity. Its most outstanding features are excellent toughness, hydrolytic stability, and heat and chemical resistance. This new-generation copolyester can...
Eastman Tritan™ TX2001 is an amorphous copolyester with excellent appearance and clarity. Tritan™ TX2001 contains a mold release derived from vegetable based sources. Its most outstanding features are excellent toughness,...
Eastman Tritan™ WX500 is a resin specifically developed for blow molded bottles. Extremely high melt strength makes the resin an excellent choice when manufacturing large bottles. This new-generation copolyester most...
Release additives are required to calender Cadence™ materials. Eastman Cadence™ ADD5 is a high-clarity release additive that is most compatible with Eastman Cadence™ copolyester GS5. This product has been GREENGUARD...
Release additives are required to calenderEastman Cadence™ materials. Eastman Cadence™ ADD2 is a high-clarity release additive that is most compatible with Eastman Cadence™ copolyester GS2. This product has been GREENGUARD...
Sheet made with Eastman Spectar Frost™ offers a high end matte surface finish enabling design freedom for in-store fixtures and point of purchase displays (POP). The outstanding toughness of Eastman...
Tailored to meet the needs of injection-molding market, Eastar™ Copolyesters are clear materials with good mechanical properties and chemical resistance to a variety of substances. This product has been GREENGUARD...
The world's leading shrink film just got better with the introduction of Eastman Embrace™ LV to the Eastman Embrace™ family of resins. LV stands for LOW shrink force and VERSATILE...
Tritan™ EX401, specifically developed for the Infant Care market, is an amorphous copolyester with excellent appearance and clarity. Tritan™ EX401 contains a mold release derived from vegetable based sources. Its...