Designed for repetitive fixing or clamping. Ideal for use in small spaces. Operated by lifting and rotating handle around a serrated drive to achieve required clamping pressure. Alternatively hexagon keys may be used - use 3mm for 42mm, 4mm for 65mm and 78mm, 5mm for 92mm size
Lever Type = Clamping Lever
Thread Gender = Male
Thread Size = M10
Thread/Insert Length = 40mm
Handle Material = Die Cast Zinc
Shaft Material = Steel
Length = 92mm
Colour = Black
RS Components, Ltd. | |
---|---|
Product Category | Mechanical Control Levers |
Product Number | 478894 |