Dimensions Passive Component Dimensions (MM) : 1.15 x .7 x .6
Electrical Characteristics Current Rating (Max) (MAMP) : 870 DC Resistance (OHM) : .14 Inductance (MICHEN) : .013 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 4.2
Other Inductor Quality Factor : 62
Packaging Features Packaging Method : Reeled
Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402
Termination Features Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Dimensions
- Passive Component Dimensions (MM) : 1.15 x .7 x .6
Electrical Characteristics
- Current Rating (Max) (MAMP) : 870
- DC Resistance (OHM) : .14
- Inductance (MICHEN) : .013
- Passive Component Tolerance (PCT) : 5
- Self Resonant Frequency (GHZ) : 4.2
Other
- Inductor Quality Factor : 62
Packaging Features
- Packaging Method : Reeled
Product Type Features
- Element Type : Wire Wound
- Inductor Type : High Frequency
- Package Size Code : 0402
Termination Features
- Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions
- Operating Temperature Range (DEGC) : -40 - 125